EN
  • EN
  • DE
  • IT

SN65LBC176QP

Part No SN65LBC176QP
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description DIFFERENTIAL BUS TRANSCEIVERS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1252801-SN65LBC176QP
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN65LBC176QP CAD Model

Description

Product Overview: SN65LBC176QP Differential Bus Transceiver

The SN65LBC176QP is a robust, high-speed differential bus transceiver designed by Texas Instruments to facilitate reliable communication in industrial and noise-prone environments. It is a member of the SN65 series, known for its exceptional performance in balanced transmission lines. This integrated circuit is ideal for applications that require low-power consumption and high data rates, such as networking equipment, telecommunication interfaces, and industrial control systems.

Key Features

  • High-Speed Operation: This transceiver can operate at speeds of up to 40 Mbps, making it suitable for high-speed data transmission requirements.
  • Differential Signaling: Utilizing differential signaling enhances noise immunity and enables long-distance communication, which is critical in industrial settings.
  • Low Power Consumption: The SN65LBC176QP is designed to be energy-efficient, helping to reduce the overall power usage of the system it is integrated into.
  • Wide Common-Mode Range: The device can handle a wide range of common-mode voltages, ensuring reliable operation even with ground potential differences.
  • Robust Protection Features: It includes protection against bus fault conditions, such as short circuits and thermal shutdown, to maintain system integrity.

Applications

The SN65LBC176QP is versatile and can be used in a variety of applications where reliable data transmission is a must. Some common applications include:

  • Industrial Networks like ControlNet and DeviceNet
  • Fieldbus Networks for automation and control
  • Profibus and other communication standards in industrial settings
  • Automotive Networks such as CAN (Controller Area Network)

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the SN65LBC176QP is no exception. It is built to meet or exceed industry standards for performance and reliability. The device is available in a small-footprint, 8-pin DIP (Dual In-line Package), making it easy to integrate into existing and new designs alike.

With its combination of speed, efficiency, and robust protection features, the SN65LBC176QP from Texas Instruments stands out as a top choice for designers looking to enhance their data communication systems' performance and reliability.

You May Also Be Interested in

Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.5156
Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess