Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Mfr Texas Instruments
Package Tape & Reel
Type Driver
Protocol RS422, RS485
Number of Drivers/Receivers 4/0
Receiver Hysteresis 40 mV
Data Rate 30Mbps
Voltage - Supply 4.75V ~ 5.25V
Temperature Range - Operating -55°C ~ 125°C
Mounting SMD (SMT)
Package / Case 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package 20-SOIC
Base Product Number 65LBC174
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names -296-22240-1,TEXTISSN65LBC174AMDWREP,V62/07611-01XE,296-22240-2-NDR,-V62/07611-01XE,-SN65LBC174AMDWREP-NDR,-296-22240-1-NDR,-V62/07611-01XE-NDR,296-22240-6-NDR,2156-SN65LBC174AMDWREP,296-22240-6,296-22240-1-NDR,-296-22240-1-ND,296-22240-1,296-22240-2
Standard Package 2,000
Win Source Part Number 1094761-SN65LBC174AMDWREP
Ultra Librarian 3D Model Ultra Librarian SN65LBC174AMDWREP CAD Model

Description

Product Overview: SN65LBC174AMDWREP

The SN65LBC174AMDWREP from Texas Instruments is a robust, quadruple differential line driver designed for digital data transmission over twisted-pair or parallel-wire transmission lines. This device is part of Texas Instruments' family of products that ensure reliability and performance in demanding operational environments, making it a suitable choice for industrial, automotive, and telecommunications applications.

Key Features

  • Enhanced Product (EP): This device is part of TI's Enhanced Product line, designed to support the stringent requirements of automotive and military end-equipments.
  • Interface Type: The SN65LBC174AMDWREP is compatible with the RS-485 and RS-422 standards, ensuring interoperability with a wide range of networked devices.
  • Number of Drivers: It features four drivers, allowing for multiple signals to be transmitted simultaneously.
  • Supply Voltage Range: The line driver operates over a supply voltage range of 4.75V to 5.25V, providing stable performance across various power conditions.
  • Temperature Range: It is designed to perform reliably in extreme temperatures, with an operating range from -55°C to 125°C.
  • ESD Protection: The device includes built-in electrostatic discharge (ESD) protection, safeguarding it against unexpected voltage spikes.
  • Package: The SN65LBC174AMDWREP is offered in a 16-pin SOIC package, ensuring compatibility with standard PCB layouts.

Applications

The SN65LBC174AMDWREP is versatile and can be used in various applications that require high-speed data transmission and robust noise immunity, including:

  • Industrial control systems
  • Automotive networks
  • Telecommunication infrastructure
  • Factory automation
  • Professional audio equipment

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the SN65LBC174AMDWREP is no exception. It is manufactured to meet or exceed the requirements of the automotive industry's standard quality protocols, ensuring high reliability and performance consistency. With Texas Instruments' reputation for excellence, customers can trust the SN65LBC174AMDWREP for their mission-critical communication needs.

You May Also Be Interested in

MaxLinear Inc
IC TRANSCEIVER FULL 1/1 8SOIC / 1/1 Transceiver Full RS422, RS485 8-SOIC
Need more? Email Us
ECAD model for SP3084EMN-L/TR
Renesas Electronics America
RS-422 Interface IC RAD HARD 3.3V RS422 CMOS LINE RECEIVER,FLATPACK
Lowest to $1,591.2000
ECAD model for HS9-26CLV32RH/PROTO
Analog Devices Inc.
IC TRANSCEIVER 0/2 SOT238
Lowest to $11.4090
ECAD model for MAX9113EKA+
Analog Devices Inc.
SOIC-8 Drivers, Receivers, Transceivers RoHS
Lowest to $3.2598
ECAD model for ADM4852AR
Analog Devices Inc.
Display Interface IC Integrated Video Decoder and Dual-Mode HDMI/MHL Receiver
Lowest to $23.6364
ECAD model for ADV7481WBBCZ
Texas Instruments
IC TRANSCEIVER FULL 3/5 28TSSOP
Lowest to $5.6485
ECAD model for MAX3243MPWREP
Texas Instruments
4.5V~5.5V Transceiver TSSOP-16 Drivers, Receivers, Transceivers RoHS
Lowest to $347.1918
ECAD model for SN65C1168EMPWTSEP
Texas Instruments
IC TRANSCEIVER FULL 1/1 8VSON / 1/1 Transceiver Full RS485 8-VSON (3x3)
Lowest to $2.4123
ECAD model for THVD1451DRBT
Marvell
Marvell Semiconductor Rhea AQrate 10Gb PHY 7x7mm Industrial Temp
Lowest to $71.8182
ECAD model for AQR113C-B1-I

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.8550
ECAD model for FT232RQ-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention