EN
  • EN
  • DE

MCZ33972AEK

Part No MCZ33972AEK
Manufacturer NXP / Nexperia
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 32SOIC / Switch Monitoring Interface 32-SOIC-EP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr NXP
Package Tube
Product Status Obsolete
Applications Switch Monitoring
Interface SPI Serial
Voltage - Supply 8V ~ 26V
Package / Case 32-SSOP (0.295", 7.50mm Width) Exposed Pad
Supplier Device Package 32-SOIC-EP
Mounting Type Surface Mount
Base Product Number MCZ33
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 226685-MCZ33972AEK
Ultra Librarian 3D Model Ultra Librarian MCZ33972AEK CAD Model

Description

Introducing the MCZ33972AEK: A Versatile Switch Detection Interface from NXP

The MCZ33972AEK is a sophisticated switch detection interface designed by NXP Semiconductors, aimed at revolutionizing the way automotive and industrial systems detect and respond to switch states. This integrated circuit is engineered to monitor up to 22 switch contacts, making it an ideal solution for applications that require multiple switch inputs to be processed efficiently and reliably.

Key Features

  • Multiple Switch Inputs: The device can monitor up to 22 switches, including a combination of grounded and floating switches, providing flexibility for various design requirements.
  • Enhanced Diagnostics: It comes with advanced diagnostics capabilities, including open and short circuit detection, to ensure system integrity and simplify troubleshooting.
  • Configurable Wetting Current: The MCZ33972AEK allows designers to program the wetting current for each switch input, accommodating the needs of different switch technologies and reducing the risk of contact oxidation.
  • Serial Peripheral Interface (SPI): Communication with microcontrollers is streamlined through an SPI interface, enabling fast data transfer and simplifying integration into existing systems.
  • Robust Design: Designed to withstand the harsh environments of automotive and industrial applications, the device operates over a wide temperature range and is resistant to voltage transients.

Applications

The versatility of the MCZ33972AEK makes it suitable for a broad range of applications. It is particularly well-suited for automotive environments, where it can be used for body control modules, steering wheel switch interfaces, and door modules. In the industrial sector, it can facilitate switch monitoring in control panels and heavy machinery.

Conclusion

With its robust design, comprehensive diagnostics, and flexible switch input capabilities, the MCZ33972AEK from NXP Semiconductors stands out as a premier solution for switch detection needs. Whether in the automotive industry or the realm of industrial control, this interface IC ensures reliable performance and enhances the overall functionality of switch-based systems.

You May Also Be Interested in

Microchip Technology
IC INTERFACE SPECIALIZED PFX-L / Fanout PCIe Switch Interface
Lowest to $652.8268
Diodes Incorporated
ACTIVE HDMI V-QFN3590-42 T&R 3.5 / Desktop, HDMI Redriver, Laptops, Level Shifter, Set-Top Boxes Interface 42-TQFN (9x3.5)
Need more? Email Us
Maxim Integrated
IC INTERFACE SPECIALIZED 28TSSOP / Smart Card Interface 28-TSSOP
Lowest to $48.9628
Renesas Electronics America
Need more? Email Us
Diodes Incorporated
IC INTERFACE SPECIALIZED 40TQFN / PCIe Interface 40-TQFN (3x6)
Need more? Email Us
Lattice Semiconductor Corporation
HIGH-DEFINITION VIDEO SOLUTION F / Displays, Monitors, TV Interface
Lowest to $104.1045
Maxim Integrated
IC INTERFACE SPECIALIZED 24SOIC
Lowest to $71.6912
NXP / Nexperia
IC INTERFACE SPECIALIZED 16SOIC / Interface 16-SOIC
Need more? Email Us
Diodes Incorporated
IC INTERFACE SPECIALIZED 40TQFN
Lowest to $1.5747

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess