Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series S08
Package Tube
Core Processor S08
Core Size 8-Bit
Speed 20MHz
Connectivity LINbus, SCI, UART/USART
Peripherals LVD, POR, PWM
Number of I/O 18
Program Memory Size 4KB (4K x 8)
Program Memory Type FLASH
EEPROM Size 128 x 8
RAM Size 512 x 8
Supply Voltage - Operating 2.7V ~ 5.5V
Data Converters A/D 8x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 20-TSSOP
Base Product Number MC9S08
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names 568-14621,935372433574
Standard Package 75
Win Source Part Number 982631-MC9S08PL4CTJ
Ultra Librarian 3D Model Ultra Librarian MC9S08PL4CTJ CAD Model

Description

The NXP MC9S08PL4CTJ is a highly efficient 8-bit microcontroller designed to cater to a wide range of applications, particularly those requiring low power consumption and high integration. This microcontroller is part of the S08 family and is built on NXP's HCS08 core technology, which is renowned for its robustness and ease of use.

Key Features

  • Core: 8-bit HCS08 CPU core with a maximum CPU frequency of 20 MHz, providing a perfect balance between processing power and energy efficiency.
  • Flash Memory: 4 KB of on-chip flash memory, ensuring ample space for application code and data storage with the added benefit of in-circuit programmability.
  • RAM: 512 Bytes of RAM, offering sufficient temporary data storage for runtime operations and complex computations.
  • I/O Ports: Multiple general-purpose input/output (GPIO) ports, enabling flexible interfacing with a variety of peripherals and sensors.
  • Timers: Integrated 8-bit and 16-bit timers, including an RTC (Real-Time Counter) for time-critical applications.
  • Analog-to-Digital Converter (ADC): Onboard ADC with multiple channels for converting analog signals to digital data, facilitating sensor integration and data acquisition tasks.
  • Communication Interfaces: Comprehensive set of communication interfaces including I2C, SPI, and UART, allowing for easy connectivity with other microcontrollers, computers, and network modules.
  • Package: Available in a 20-pin QFN package, which is ideal for space-constrained applications.
  • Temperature Range: Industrial temperature range from -40°C to +85°C, ensuring reliable operation in harsh environmental conditions.
  • Voltage Range: 2.7V to 5.5V operating voltage, providing flexibility in power supply design and compatibility with various external components.

Applications

The MC9S08PL4CTJ is versatile enough to be used in a multitude of applications, including but not limited to industrial control systems, consumer electronics, automotive modules, and battery-operated devices. Its low power consumption makes it particularly well-suited for portable and wearable technology.

Development Support

NXP offers comprehensive development support for the MC9S08PL4CTJ with software libraries, development boards, and a robust Integrated Development Environment (IDE). This ensures that engineers can rapidly develop, test, and deploy applications with minimal overhead.

You May Also Be Interested in

Cypress Semiconductor Corp
Programmable System-on-Chip (PSoC®)
Lowest to $4.0684
ECAD model for CY8C3246LTI-125
Microchip Technology
Need more? Email Us
ECAD model for PIC24F16KL402T-I/ML
Silicon Labs
Need more? Email Us
ECAD model for EFM8BB31F32I-B-4QFN24R
Texas Instruments
IC MCU 8BIT 32KB FLASH 44PLCC
Need more? Email Us
ECAD model for COP8SCR9HVA8/NOPB
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY90351ESPMC-GS-243E1
Microchip Technology
IC MCU 16BIT 24KB FLASH 44TQFP
Lowest to $107.5124
ECAD model for DSPIC30F3011-20I/PT
Cypress Semiconductor Corp
ICU MCU FLASH / series Microcontroller IC
Need more? Email Us
ECAD model for CY91F534BPMC-GSAE2
Cypress Semiconductor Corp
IC MCU SC-ASSP CS100 48WSON / series Microcontroller IC
Need more? Email Us
ECAD model for CY8AA4063WQN-GS-JKERE1
Texas Instruments
IC MCU 32BIT 64KB FLASH 100LQFP
Lowest to $14.5511
ECAD model for TM4C1231D5PZIR

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention