The SN65LBC170DW is a robust, high-speed differential bus transceiver designed by the renowned semiconductor manufacturer, Texas Instruments. This device is part of the 3-state differential line driver and receiver pair category and is specifically engineered to deliver reliable performance for bidirectional communication on multipoint bus transmission lines. It is commonly used in applications requiring high-speed data transfer and noise immunity, such as industrial networks, control systems, and automotive applications.
Key Features
- Interface Type: The SN65LBC170DW operates with a differential bus interface, which ensures reduced electromagnetic interference (EMI) and increased signal integrity over long cable runs.
- Operating Speed: It supports signaling rates up to 12 Mbps, making it suitable for high-speed data communication requirements.
- Supply Voltage: Designed for a 5V supply voltage, it can easily integrate with a variety of logic families and microcontrollers.
- Power Consumption: With low current consumption features, this transceiver is optimized for power-sensitive applications.
- Protection: It includes protection against bus fault conditions, ensuring robust performance and reliability in harsh environments.
- Temperature Range: The device operates over an industrial temperature range, making it suitable for use in extreme conditions.
Package and Availability
The SN65LBC170DW is offered in a SOIC (Small Outline Integrated Circuit) package, which is ideal for space-constrained applications. The package includes 20 pins, providing the necessary connections for the differential pairs and additional control features.
Applications
Its applications are diverse, ranging from industrial automation, where reliable data transfer is critical, to automotive networks that require robust communication protocols. The SN65LBC170DW is also suitable for use in professional audio equipment, telecommunication systems, and networked devices where data integrity and system reliability are paramount.
For more information or to purchase the SN65LBC170DW, please visit the Texas Instruments website or contact an authorized distributor. Ensure your designs are equipped with the right components for high-speed, reliable communications with the SN65LBC170DW differential bus transceiver.