Product Overview: SN65LBC031QDRG4 by Texas Instruments
The SN65LBC031QDRG4 is a robust differential line driver and receiver pair designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This device is part of TI's interface ICs product line, specifically within the RS-485/RS-422 transceivers category. It is engineered to provide reliable data transmission over long distances and in electrically noisy environments, making it an ideal choice for industrial, telecom, and data networking applications.
Key Features
- Interface Type: RS-485/RS-422
- Signaling Rate: Capable of achieving signaling rates up to 1 Mbps
- Supply Voltage: Operates from a single 5V supply
- Temperature Range: Industrial temperature range of -40°C to 85°C
- Package: Comes in a compact 8-pin SOIC package
- Fail-Safe Design: Incorporates a fail-safe receiver that ensures a logic-high output when inputs are open
- Thermal Shutdown Protection: Equipped with thermal shutdown protection to prevent damage from overheating
Applications
The SN65LBC031QDRG4 is versatile and can be used in various applications that require high-speed data communication with differential signaling. Some common applications include:
- Industrial control systems
- Building automation
- Network equipment
- Telecommunications systems
Quality and Reliability
Texas Instruments is committed to delivering high-quality products. The SN65LBC031QDRG4 is no exception, as it is designed to meet the stringent demands of industrial applications. It is characterized for operation from -40°C to 85°C, ensuring performance across a wide range of environmental conditions. Additionally, the device is RoHS compliant, adhering to environmental standards regarding hazardous substances.
Ordering Information
The SN65LBC031QDRG4 is available in a tape and reel format for automated assembly processes, simplifying integration into manufacturing workflows. Texas Instruments provides comprehensive technical support and documentation, including datasheets, application notes, and design resources, to facilitate the integration of this transceiver into your design.