EN
  • EN
  • DE

SN65HVS881PWPR

Part No SN65HVS881PWPR
Manufacturer Texas Instruments
Catalog Interface - Serializers, Deserializers
Description IC SERIALIZER 1MBPS 28HTSSOP / 1Mbps Serializer 8 Input 1 Output 28-HTSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Serializers, Deserializers
Mfr Texas Instruments
Package Tape & Reel (TR)
Function Serializer
Data Rate 1Mbps
Input Type Parallel
Output Type Serial
Number of Inputs 8
Number of Outputs 1
Voltage - Supply 10V ~ 34V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 28-PowerTSSOP (0.173", 4.40mm Width)
Supplier Device Package 28-HTSSOP
Base Product Number 65HVS881
Other Names TEXTISSN65HVS881PWPR,2156-SN65HVS881PWPR
Standard Package 2,000
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1260986-SN65HVS881PWPR
Ultra Librarian 3D Model Ultra Librarian SN65HVS881PWPR CAD Model

Description

The SN65HVS881PWPR is a highly integrated, robust 8-channel digital-input serializer from the renowned semiconductor manufacturer Texas Instruments (TI). This advanced component is designed to convert parallel digital input signals into a serialized output stream, making it an ideal solution for industrial, automotive, and communication systems that require high-speed digital data transmission over a single pair of wires.

Key Features

  • High-Voltage Capability: The SN65HVS881PWPR can handle input voltages up to 34V, making it suitable for interfacing with a wide range of industrial sensors and actuators.
  • Robust Serial Interface: It utilizes a differential interface that provides robust noise immunity and enables long-distance communication, which is crucial in distributed control systems.
  • Enhanced Diagnostics: The device features built-in diagnostics capabilities, including open-wire detection, which helps to ensure system reliability and simplifies troubleshooting.
  • Flexible Power Supply: It operates with a supply voltage ranging from 7V to 65V, accommodating various industrial environments.
  • Adjustable Data Rates: The serializer supports adjustable data rates, allowing optimization for specific application requirements.
  • Wide Operating Temperature Range: With an operating temperature range from -40°C to 125°C, the SN65HVS881PWPR is designed to withstand harsh environmental conditions.

Applications

The SN65HVS881PWPR is highly versatile and can be used in a variety of applications, including:

  • Factory automation and control systems
  • Motor control units
  • Process monitoring equipment
  • Automotive sensor interfaces
  • Building automation systems

Package and Quality

This device is offered in a TSSOP-16 (Thin Shrink Small Outline Package) that ensures a compact footprint, essential for space-constrained applications. Additionally, Texas Instruments' commitment to quality ensures that the SN65HVS881PWPR meets the highest industry standards for performance and reliability.

Conclusion

The SN65HVS881PWPR from Texas Instruments stands out as a reliable and efficient solution for digital input serialization. Its robust design, coupled with diagnostic and high-voltage capabilities, makes it an indispensable component for demanding industrial and automotive applications where data integrity and system reliability are paramount.

You May Also Be Interested in

Texas Instruments
IC TRANSCEIVR 1-2.5GBPS 64HTQFP / 2.5Gbps Serializer/Deserializer 18/1 Input 1/18 Output 64-HTQFP (10x10)
Need more? Email Us
Maxim Integrated
IC GMSL SERIALIZER QFN / Input Output
Lowest to $8.2537
Maxim Integrated
1Mbps Serializer Input Output 24-TQFN (4x4)
Lowest to $3.8181
Microchip Technology
IC INTERFACE SPECIALIZED 28PLCC / 1.6Gbps Serial to Parallel Input Output 28-PLCC (11.48x11.48)
Lowest to $10.9697
Texas Instruments
IC PROG 27BIT SERDES TX 80-BGA / 405Mbps Serializer 27 Input 1 Output 80-BGA MICROSTAR JUNIOR (5x5)
Lowest to $33.5755
National Semiconductor (TI)
DS92LV3222 20-50 MHZ 32-BIT CHAN / 1.6Gbps Deserializer 2 Input 32 Output 64-TQFP (10x10)
Need more? Email Us
Texas Instruments
POWER MANAGEMENT / 3.675Gbps Serializer 4 Input 2 Output 64-VQFN (9x9)
Lowest to $24.7302
National Semiconductor (TI)
LINE DRIVER, 5 FUNC, 5 DRIVER / 1.485Gbps Serializer 5 Input 1 Output 48-WQFN (7x7)
Lowest to $33.3718
Texas Instruments
1Mbps Serializer 8 Input 1 Output 28-HTSSOP
Lowest to $4.8460

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.2866 $50.2928
20+ $5.1583 $103.1660
31+ $4.9971 $154.9101
42+ $4.8359 $203.1078
54+ $4.6747 $252.4338
72+ $4.1911 $301.7592
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,600 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess