Overview of Texas Instruments SN65HVD257D
The SN65HVD257D is a robust, 3.3-V CAN (Controller Area Network) transceiver from Texas Instruments, designed to operate in particularly harsh automotive environments, but also suitable for industrial applications. This device provides differential transmit and receive capability to (micro)controllers with a CAN protocol controller, thereby facilitating the implementation of the CAN physical layer in devices such as automotive control systems, electronic control units, sensor networks, and industrial automation systems.
Key Features
- High Performance: With the capability to transmit and receive at speeds of up to 1 Mbps, the SN65HVD257D is well-suited for high-speed data communication in a variety of network configurations.
- Low Power Mode: It includes a low-power standby mode which can be entered via the RS pin, allowing for power savings when the CAN network is not active.
- Protection Features: The device offers protection against voltage transients, electrostatic discharge (ESD), and faults on the CAN bus, making it reliable in challenging environments.
- Thermal Shutdown: An integrated thermal shutdown protects the device and the CAN network from damage due to excessive power dissipation.
Applications
The SN65HVD257D is versatile and can be used in a range of applications, including:
- Automotive networks
- Industrial automation and control systems
- Building automation
- Medical equipment and networks
Technical Specifications
- Supply Voltage: 3.3 V operation
- Bus-Pin ESD Protection: Exceeds 16 kV HBM
- Common-Mode Range: -12 V to +12 V
- Package: Offered in an 8-pin SOIC package
The SN65HVD257D from Texas Instruments is a reliable choice for designers looking to implement CAN communication in systems that require robust performance and protection against harsh conditions. Its combination of high-speed communication, power efficiency, and protective features make it an essential component in the development of advanced electronic systems.