EN
  • EN
  • DE

ILBB0805ER600V

Part No ILBB0805ER600V
Manufacturer Vishay
Catalog Ferrite Beads and Chips
Description FERRITE BEAD 60 OHM 0805 1LN / 60 Ohms @ 100 MHz 1 Ferrite Bead 0805 (2012 Metric) 300mA 150mOhm
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Filters>Ferrite Beads and Chips
Mfr Vishay Dale
Series ILBB-0805
Package Tape & Reel
Number of Lines 1
Impedance @ Frequency 60 Ohms @ 100 MHz
Current Rating (Max) 300mA
DC Resistance (DCR) (Max) 150mOhm
Temperature Range - Operating -55°C ~ 125°C
Package / Case 0805 (2012 Metric)
Mounting SMD (SMT)
Height (Max) 0.043" (1.10mm)
Dimension 0.079" L x 0.049" W (2.00mm x 1.25mm)
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8548.00.0000
Other Names 541-4365-6,541-4365-1,ILBB0805ER600V-ND,541-4365-2
Standard Package 4,000
Win Source Part Number 1123538-ILBB0805ER600V
Ultra Librarian 3D Model Ultra Librarian ILBB0805ER600V CAD Model

Description

The ILBB-0805 ferrite bead chip is a high-performance filter designed for use in electronic circuits.

  • Maximum Current Rating: 300mA
  • Impedance: 60 Ohms @ 100 MHz
  • DC Resistance: 150mOhm
  • Package: 0805 (2012 Metric)
  • Mounting Type: SMD (SMT)
  • Operating Temperature: -55°C to 125°C
  • Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
  • Manufacturer: Vishay Dale
  • Packaging: Tape & Reel

You May Also Be Interested in

Sunlord
FERRITE BEAD 2.5K OHM 0603 1LN
Lowest to $0.0058
Sunlord
FERRITE BEAD 600 OHM 0402 1LN
Lowest to $0.0069
Taiyo Yuden
FERRITE BEAD 600 OHM 0603 1LN
Need more? Email Us
TDK Corporation
FERRITE BEAD 10 OHM 01005 1LN
Need more? Email Us
Taiyo Yuden
FERRITE BEAD 60 OHM 0603 1LN
Need more? Email Us
Sunlord
FERRITE BEAD 600 OHM 0603 1LN
Lowest to $0.0321
Taiyo Yuden
FERRITE BEAD 100 OHM 0805 1LN
Need more? Email Us
Taiyo Yuden
FERRITE BEAD 1.8K OHM 0805 1LN
Need more? Email Us
Sunlord
FERRITE BEAD 470 OHM 0603 1LN
Lowest to $0.0087

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess