EN
  • EN
  • DE

ILBB1210ER600V

Part No ILBB1210ER600V
Manufacturer Vishay
Catalog Ferrite Beads and Chips
Description FERRITE BEAD 60 OHM 1210 1LN / 60 Ohms @ 100 MHz 1 Ferrite Bead 1210 (3225 Metric) 400mA 300mOhm
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Filters>Ferrite Beads and Chips
Mfr Vishay Dale
Series ILBB-1210
Package Tape & Reel
Number of Lines 1
Impedance @ Frequency 60 Ohms @ 100 MHz
Current Rating (Max) 400mA
DC Resistance (DCR) (Max) 300mOhm
Temperature Range - Operating -55°C ~ 125°C
Package / Case 1210 (3225 Metric)
Mounting SMD (SMT)
Height (Max) 0.059" (1.50mm)
Dimension 0.126" L x 0.098" W (3.20mm x 2.50mm)
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8548.00.0000
Other Names 541-ILBB1210ER600VDKR,ILBB1210ER600V-ND,541-ILBB1210ER600VCT,541-ILBB1210ER600VTR
Standard Package 2,000
Win Source Part Number 1201098-ILBB1210ER600V
Ultra Librarian 3D Model Ultra Librarian ILBB1210ER600V CAD Model

Description

The ILBB1210ER600V is a ferrite bead and chip filter manufactured by Vishay Dale.

  • Packaging: Tape and Reel
  • Standard Package: 2,000
  • Current Rating: 400mA
  • Impedance: 60 Ohms @ 100 MHz
  • DC Resistance: 300mOhm
  • Temperature Range: -55°C to 125°C
  • MSL Level: 1 (Unlimited)
  • REACH Status: Unaffected

You May Also Be Interested in

Taiyo Yuden
FERRITE BEAD 42 OHM 0805 1LN
Need more? Email Us
TE Connectivity
Ferrite Beads BMB-L 0805 1K
Lowest to $0.3272
Taiyo Yuden
FERRITE BEAD 60 OHM 0603 1LN
Need more? Email Us
Taiyo Yuden
FERRITE BEAD 600 OHM 0603 1LN
Need more? Email Us
Sunlord
FERRITE BEAD 60 OHM 0603 1LN
Lowest to $0.0039
TDK Corporation
FERRITE BEAD 470 OHM 0603 1LN
Lowest to $0.0275
TDK Corporation
FERRITE BEAD 300 OHM 0603 1LN
Need more? Email Us
Sunlord
FERRITE BEAD 600 OHM 0402 1LN
Lowest to $0.0069
Sunlord
FERRITE BEAD 330 OHM 0603 1LN
Lowest to $0.0306

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess