Product Overview: SN65HVD235DRG4 by Texas Instruments
The SN65HVD235DRG4 is a robust, 3.3V CAN (Controller Area Network) transceiver module from Texas Instruments (TI) that facilitates communication in automotive and industrial applications. This transceiver IC is designed to operate with the ISO 11898 standard and is suitable for use in high-speed CAN systems up to 1 Mbps. The device provides differential transmit and receive capability to the CAN controller and is designed for operation in especially harsh environments, offering cross-wire, over-voltage, and loss of ground protection.
With an operating temperature range of -40°C to +125°C, the SN65HVD235DRG4 is capable of withstanding extreme conditions, making it an ideal choice for applications that require reliable performance in variable climates and environments. The device also features a power-saving mode that significantly reduces current consumption when the CAN bus is idle or if the transceiver is disconnected from the bus.
Key Features:
- Compatibility: Fully compatible with the ISO 11898 standard, ensuring interoperability with other CAN-equipped devices.
- Speed: Supports high-speed data transfer rates of up to 1 Mbps for efficient communication.
- Protection: Enhanced with protection against faults such as cross-wire, over-voltage, and loss of ground.
- Power Management: Features a low-power mode with remote wake-up capability to help conserve energy.
- Temperature Range: Operates reliably across a wide temperature range from -40°C to +125°C.
- Bus-Pin ESD Protection: Equipped with ±16 kV Human-Body Model (HBM) protection.
The SN65HVD235DRG4 comes in a compact 8-pin SOIC package, making it easy to integrate into a variety of designs without taking up significant board space. Its small form factor, combined with its robust feature set, ensures that it is a versatile solution for implementing CAN communication in a wide array of electronic systems.
Whether you are designing automotive electronics, industrial control systems, or any application requiring a reliable CAN communication interface, the SN65HVD235DRG4 by Texas Instruments offers a high-performance solution that delivers both durability and efficiency.