EN
  • EN
  • DE

SN65HVD102RGBR

Part No SN65HVD102RGBR
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER 1/1 20VQFN / 1/1 Transceiver IO-Link 20-VQFN (3.5x4)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Mfr Texas Instruments
Package Tape & Reel
Type Transceiver
Protocol IO-Link
Number of Drivers/Receivers 1/1
Receiver Hysteresis 1 V
Voltage - Supply 3V ~ 3.6V, 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 105°C
Mounting Type Surface Mount
Package / Case 20-VFQFN Exposed Pad
Supplier Device Package 20-VQFN (3.5x4)
Base Product Number 65HVD102
Standard Package 1,000
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1337814-SN65HVD102RGBR
Ultra Librarian 3D Model Ultra Librarian SN65HVD102RGBR CAD Model

Description

Product Overview: SN65HVD102RGBR by Texas Instruments

The SN65HVD102RGBR is a robust, high-performance transceiver module from Texas Instruments (TI), designed to facilitate reliable communication in industrial environments. This product is part of TI's industry-leading interface solutions, specifically crafted for applications requiring differential signal transmission over long distances with high noise immunity.

Key Features

  • Bus-Pin ESD Protection: The SN65HVD102RGBR offers an impressive Electrostatic Discharge (ESD) protection for bus pins, ensuring the device's resilience in the face of electrical disturbances.
  • Extended Common-Mode Range: This transceiver operates efficiently with a common-mode voltage range of -7V to +12V, making it versatile for various bus conditions.
  • Low Power Consumption: It is designed for energy efficiency, which is crucial for battery-powered and energy-sensitive applications.
  • High Data Rates: With support for data rates up to 1 Mbps, the device is suitable for applications requiring fast data transmission.
  • Thermal Shutdown Protection: The built-in thermal shutdown feature prevents the device from overheating, thus ensuring long-term reliability.
  • Fail-Safe Receiver: The fail-safe receiver ensures a known output state when the inputs are left open or are shorted, enhancing the safety and reliability of the system.

Applications

The SN65HVD102RGBR is ideal for various applications that demand robust communication capabilities. It is commonly used in:

  • Industrial Control Systems
  • Factory Automation
  • Building Automation
  • Networked Sensors and Actuators
  • Robotics

Product Specifications

As a surface-mount device, the SN65HVD102RGBR comes in a compact QFN-16 package, making it suitable for space-constrained applications. It operates over an industrial temperature range of -40°C to 125°C, allowing for deployment in harsh environmental conditions. Moreover, it is designed to be compatible with the ISO 11898 standard, ensuring interoperability with other compliant devices in a CAN (Controller Area Network) system.

For engineers and designers looking for a reliable transceiver that can withstand the rigors of industrial environments, the SN65HVD102RGBR from Texas Instruments offers a perfect blend of performance, durability, and efficiency.

You May Also Be Interested in

Texas Instruments
IC TRANSCEIVER FULL 2/2 20SSOP / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $2.7793
Sipex Corporation
RS-232 TRANSCEIVER
Lowest to $1.1130
Texas Instruments
TLIN1029A-Q1 LOCAL INTERCONNECT / 1/1 Transceiver Half LIN 8-SON (3x3)
Lowest to $1.5503
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8DFN / 1/1 Transceiver Half RS422, RS485 8-DFN (3x3)
Lowest to $6.0853
Texas Instruments
IC TRANSCEIVER 1/1 8VSON / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $2.2658
ON Semiconductor
IC TRANSCEIVER 1/1 8SOIC
Lowest to $2.2913
Microchip Technology
IC TRANSCEIVER 1/1 8DIP
Lowest to $2.2849
Texas Instruments
IC TRANSCEIVER FULL 5/3 28SSOP
Lowest to $2.9114
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.1892

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.8613 $53.1678
14+ $7.2709 $101.7926
22+ $7.0436 $154.9592
30+ $6.8164 $204.4920
38+ $6.5892 $250.3896
51+ $5.9076 $301.2876
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,743 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess