EN
  • EN
  • DE

SN65HVD101RGBR

Part No SN65HVD101RGBR
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER 1/1 20VQFN / 1/1 Transceiver IO-Link 20-VQFN (3.5x4)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Mfr Texas Instruments
Package Tape & Reel
Type Transceiver
Protocol IO-Link
Number of Drivers/Receivers 1/1
Receiver Hysteresis 1 V
Voltage - Supply 3V ~ 3.6V, 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 105°C
Mounting SMD (SMT)
Package / Case 20-VFQFN Exposed Pad
Supplier Device Package 20-VQFN (3.5x4)
Base Product Number 65HVD101
Other Names SN65HVD101RGBR,296-SN65HVD101RGBRTR,296-SN65HVD101RGBRCT,296-SN65HVD101RGBRDKR
Standard Package 1,000
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1261392-SN65HVD101RGBR
Ultra Librarian 3D Model Ultra Librarian SN65HVD101RGBR CAD Model

Description

The SN65HVD101RGBR is a cutting-edge transceiver module designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This high-performance product is part of TI's Interface - Drivers, Receivers, Transceivers series, and it is specifically engineered to facilitate robust serial communication via the RS-485 and RS-422 protocols. The device is particularly suitable for industrial applications where long-distance data transmission is required in noisy environments.

Key Features

  • Interface Type: The SN65HVD101RGBR supports both RS-485 and RS-422 communication standards, providing flexible options for various application requirements.
  • Supply Voltage: It operates over a wide supply voltage range, making it adaptable to different power supply levels typically found in industrial settings.
  • Speed: The device is capable of achieving data transmission speeds up to 10 Mbps, ensuring fast and efficient communication between devices.
  • Integrated Protection: Enhanced with robust ESD protection, the SN65HVD101RGBR ensures reliability and longevity even in the harshest conditions.
  • Temperature Range: It is designed to operate within an extended industrial temperature range, which is crucial for maintaining performance in varying environmental conditions.
  • Package: The transceiver comes in a compact VQFN (Very-thin Quad Flat Non-leaded) package, which is ideal for space-constrained applications.

Applications

The SN65HVD101RGBR is versatile and can be utilized in a wide array of applications, including but not limited to:

  • Industrial control systems
  • Building automation
  • Networked security cameras
  • Factory automation and process control
  • Data acquisition systems

Reliability and Quality

Texas Instruments is renowned for its commitment to quality and reliability. The SN65HVD101RGBR transceiver is no exception and is built to meet the rigorous standards required by industrial applications. With Texas Instruments' expertise in designing and manufacturing high-quality integrated circuits, customers can trust the SN65HVD101RGBR for their critical communication needs.

You May Also Be Interested in

Texas Instruments
IC TRANSCEIVER FULL 5/3 28SSOP
Lowest to $2.9114
Texas Instruments
IC TRANSCEIVER 64HVQFP / Transceiver IEEE 802.3 64-HVQFP (10x10)
Lowest to $9.2501
Maxim Integrated
RS-232 TRANSCEIVERS / 3/5 Transceiver Full RS232 26-UCSP (3.06x3.06)
Need more? Email Us
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.0806
MaxLinear Inc
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.2717
Maxim Integrated
IC TRANSCEIVER FULL 2/2 16SOIC / 2/2 Transceiver Full RS232 16-SOIC
Lowest to $0.9520
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 16SOIC / 1/1 Transceiver Half RS422, RS485 16-SOIC
Lowest to $72.1805
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8DFN / 1/1 Transceiver Half RS422, RS485 8-DFN (3x3)
Lowest to $6.0853
NXP / Nexperia
IC TRANSCEIVER HALF 2/2 14HVSON / 2/2 Transceiver Half CANbus 14-HVSON (3x4.5)
Lowest to $2.6277

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.1057 $50.5368
58+ $1.7277 $100.2066
90+ $1.6737 $150.6330
124+ $1.6198 $200.8552
160+ $1.5658 $250.5280
214+ $1.4038 $300.4132
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,948 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess