Products specifications

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Transceiver
Protocol RS422, RS485
Number of Drivers/Receivers 1/1
Duplex Half
Receiver Hysteresis 35mV
Data Rate 1Mbps
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 029514-SN65HVD07DR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name SN65HVD07
Introduction Date July 01, 2006
ECCN EAR99
Country of Origin Mexico
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian SN65HVD07DR CAD Model

Description

The SN65HVD07DR is a high-performance product from Texas Instruments, a renowned global semiconductor company that designs, manufactures, tests, and sells analog and embedded processing chips.

  • Product Category: Differential Line Transceiver
  • Power Supply: 3.3V
  • Signaling Rates: Up to 10 Mbps
  • ESD Protection: Robust 15-kV on all driver outputs and receiver inputs
  • Power Consumption: Low
  • Standby Current: Low
  • Operating Temperature Range: -40°C to 85°C
  • Package: SOIC
  • Applications: Industrial communication systems, building automation, security systems

You May Also Be Interested in

Texas Instruments
WIDE SUPPLY RANGE RS-485 TRANSCEIVER
Need more? Email Us
ECAD model for SN75HVD08P
Texas Instruments
IC DIFF LINE DRIVER/REC 8-DIP
Need more? Email Us
ECAD model for SN75LBC179PG4
Exar Corporation
IC TXRX RS232 ESD 16DIP / Dual Transmitter/Receiver RS-232 16-Pin PDIP
Need more? Email Us
ECAD model for SP3232EHCP-L
Texas Instruments
IC LOW RS-232 DRVR/REC 20-SOIC / Quint Transmitter Triple Receiver RS-232 20-Pin SOIC T/R
Need more? Email Us
ECAD model for SN75LP196DWR
Texas Instruments
IC LVDS QUAD DIFF DVR 16-SOIC
Need more? Email Us
ECAD model for SN65LVDS047DG4
Exar Corporation
IC TXRX MULTIPROTOCOL 100LQFP / Octal Transmitter/Receiver RS-232/RS-449/RS-530 100-Pin LQFP
Lowest to $10.2259
ECAD model for SP508CF-L
Texas Instruments
IC BUS XCVR OCTAL 20-SOIC / Octal Transmitter/Receiver IEEE-488 20-Pin SOIC Tube
Lowest to $4.3081
ECAD model for SN75ALS160DWG4
Texas Instruments
OCTAL BUFFER/DRIVER WITH 3-STATE OUTPUTS | IC BUFFER INVERT 3.6V 20TSSOP
Lowest to $0.7182
ECAD model for SN74LVC240APW
Exar Corporation
IC TXRX RS233 28TSSOP / Triple Transmitter Quint Receiver RS-232 28-Pin TSSOP T/R
Need more? Email Us
ECAD model for SP3244ECY-L/TR

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADW
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1689
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $39.8016
ECAD model for PI3740-00-LGIZ
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.7542
ECAD model for SSD1963QL9
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.6642 $53.6494
16+ $6.2886 $100.6176
25+ $6.0921 $152.3025
34+ $5.8956 $200.4504
44+ $5.6991 $250.7604
59+ $5.1095 $301.4605
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 10,000 pieces
MOQ: 7 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention