EN
  • EN
  • DE

SN65EPT23DGKR

Part No SN65EPT23DGKR
Manufacturer Texas Instruments
Catalog Logic - Translators, Level Shifters
Description 3.3V ECL Differential LVPECL/LVDS to LVTTL/LVCMOS Translator
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 65EPT
Packaging Reel - TR
Translator Type Mixed Signal
Channel Type Unidirectional
Number of Circuits 1
Channels per Circuit 2
Input Signal LVDS, LVPECL
Output Signal LVCMOS, LVTTL
Output Type Non-Inverted
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Package 8-VSSOP
Win Source Part Number 1252659-SN65EPT23DGKR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Family Name SN65EPT23
Introduction Date August 01, 2009
ECCN 5A991.b.1
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian SN65EPT23DGKR CAD Model

Description

Product Overview: SN65EPT23DGKR by Texas Instruments

The SN65EPT23DGKR is a high-performance differential line driver and receiver pair from Texas Instruments, designed to meet the stringent requirements of high-speed data communication systems. This device is particularly well-suited for applications requiring low-voltage differential signaling (LVDS) with a typical data rate of 3.2 Gbps or a clock frequency up to 400 MHz.

Key Features

  • High-Speed Performance: The SN65EPT23DGKR supports a wide data bandwidth, making it ideal for high-speed data transmission applications.
  • Low Power Consumption: This device operates with a minimal power requirement, thereby ensuring energy efficiency in your system designs.
  • Robust ESD Protection: With built-in electrostatic discharge (ESD) protection, the SN65EPT23DGKR safeguards against the common issue of static damage, enhancing the reliability and longevity of your product.
  • Differential Signaling: By utilizing LVDS, the SN65EPT23DGKR minimizes electromagnetic interference (EMI), a critical consideration in densely packed electronic systems.
  • Compatibility: The device is compatible with multiple industry-standard interfaces and protocols, ensuring ease of integration into existing and new designs.
  • Space-Saving Design: The SN65EPT23DGKR comes in a compact VSSOP-8 package, making it suitable for applications with limited PCB space.

Applications

The versatility of the SN65EPT23DGKR extends to various applications, including:

  • High-speed digital data transmission
  • Networking equipment and switches
  • Telecommunications infrastructure
  • Computer peripherals and high-speed buses
  • Industrial control and automation systems

Product Specifications

The SN65EPT23DGKR operates over a supply range of 3.0 V to 3.6 V, with a typical supply current of 10 mA. It is characterized for operation from -40°C to 85°C, making it reliable across diverse environmental conditions. The device's differential inputs and outputs are designed to be tolerant to high voltages, ensuring compatibility with a variety of signal levels.

With its combination of high-speed performance, low power consumption, and compact form factor, the SN65EPT23DGKR from Texas Instruments is an excellent choice for designers looking to implement fast and reliable data communication in their systems.

You May Also Be Interested in

Texas Instruments
VOLTAGE TRANSLATOR / Voltage Level Translator Unidirectional 1 Circuit 1 Channel 100Mbps SC-70-5
Lowest to $0.1703
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL 48TSSOP
Lowest to $7.9312
SG Micro Corp
UTQFN-12L(1.8x1.8) Translators, Level Shifters RoHS
Lowest to $0.4948
Nexperia USA Inc.
IC CLOCK FANOUT/BUFFER 10TSSOP / Clock Fanout Buffer (Distribution) IC 1:4 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Need more? Email Us
STMicroelectronics
IC BUFF/CNVRTR HEX N-INV 16DIP / Buffer/Converter 6-CH Non-Inverting CMOS 16-Pin PDIP Tube
Need more? Email Us
Nexperia USA Inc.
IC TRANSLTR BIDIRECTIONAL 8VSSOP
Lowest to $7.2762
Nexperia USA Inc.
ANALOG & LOGIC
Lowest to $23.4587
Diodes Incorporated
INTERFACE ULS V-QFN4525-20
Lowest to $0.7814
Texas Instruments
1-BIT DUAL-SUPPLY BUFFERED VOLTA / Voltage Level Translator Unidirectional 1 Circuit 1 Channel 100Mbps 5-X2SON (0.8x0.8)
Lowest to $0.2138

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.4926 $52.3890
35+ $2.8657 $100.2995
55+ $2.7762 $152.6910
75+ $2.6866 $201.4950
97+ $2.5971 $251.9187
129+ $2.3284 $300.3636
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 36,280 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess