EN
  • EN
  • DE

SN65ELT23DR

Part No SN65ELT23DR
Manufacturer Texas Instruments
Catalog Logic - Translators, Level Shifters
Description IC XLATOR TTL-DIFF PECL 5V 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Translator Type Mixed Signal
Channel Type Unidirectional
Number of Circuits 1
Channels per Circuit 2
Input Signal PECL
Output Signal TTL
Output Type Non-Inverted
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1098764-SN65ELT23DR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN65ELT23DR CAD Model

Description

The SN65ELT23DR is a dual differential PECL-to-TTL translator fabricated by Texas Instruments, a global leader in semiconductor design and manufacturing. This device is specifically designed to bridge the gap between two different signaling standards, converting the positive emitter-coupled logic (PECL) levels to transistor-transistor logic (TTL) levels. The SN65ELT23DR is ideal for applications that require high-speed data transmission while ensuring compatibility between different logic families.

Key Features

  • Dual Channels: The SN65ELT23DR includes two independent channels, allowing for simultaneous translation of two signals.
  • High-Speed Performance: This translator is capable of operating at high speeds, making it suitable for high-frequency applications that demand rapid data transfer.
  • Compatibility: It offers seamless translation from PECL to TTL, ensuring that devices operating on different voltage levels can communicate effectively.
  • Power Supply: The device operates with a 5V power supply, which is standard for TTL logic, simplifying power management in mixed-signal environments.
  • Temperature Range: Designed to function across a broad temperature range, the SN65ELT23DR is versatile for use in various environmental conditions.

Applications

The SN65ELT23DR is utilized in a wide range of applications, particularly in systems where high-speed data transfer is crucial. Some common applications include:

  • Telecommunications equipment
  • Networking servers and routers
  • Test and measurement instruments
  • Data storage devices
  • Computer motherboards and peripherals

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability, and the SN65ELT23DR is no exception. This product is built to meet or exceed industry standards for performance and longevity, ensuring that it can withstand the rigors of demanding applications. With Texas Instruments' rigorous testing and quality control processes, customers can trust the SN65ELT23DR for their critical data translation needs.

Ordering Information

The product is available in a small-outline package and is designated by the part number SN65ELT23DR. For detailed ordering and shipping information, customers can visit the Texas Instruments website or contact their local sales representative.

You May Also Be Interested in

SG Micro Corp
UTQFN-12L(1.8x1.8) Translators, Level Shifters RoHS
Lowest to $0.4948
Nexperia USA Inc.
ANALOG & LOGIC
Lowest to $23.4587
Diodes Incorporated
INTERFACE ULS V-QFN4525-20
Lowest to $0.7814
NXP / Nexperia
IC XLATR 8BIT LV 20-TSSOP / Voltage Level Translator GTL/GTL+ to LVTTL/TTL 8-CH Bidirectional 20-Pin TSSOP T/R
Lowest to $1.9589
STMicroelectronics
IC BUFF/CNVRTR HEX N-INV 16DIP / Buffer/Converter 6-CH Non-Inverting CMOS 16-Pin PDIP Tube
Need more? Email Us
ON Semiconductor
IC TRNSLTR BIDIRECTIONAL 8UDFN
Need more? Email Us
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL 56TQFN
Lowest to $4.7584
Texas Instruments
1-BIT DUAL-SUPPLY BUFFERED VOLTA / Voltage Level Translator Unidirectional 1 Circuit 1 Channel 100Mbps 5-X2SON (0.8x0.8)
Lowest to $0.2138
Texas Instruments
VOLTAGE TRANSLATOR / Voltage Level Translator Unidirectional 1 Circuit 1 Channel 100Mbps SC-70-5
Lowest to $0.1703

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.6337 $53.0696
19+ $5.4431 $103.4189
29+ $5.2730 $152.9170
40+ $5.1029 $204.1160
51+ $4.9328 $251.5728
68+ $4.4225 $300.7300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,640 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess