EN
  • EN
  • DE

SN65DSI86ZXHR

Part No SN65DSI86ZXHR
Manufacturer Texas Instruments
Catalog Interface - Specialized
Description DUAL-CHANNEL MIPI DSI TO EMBEDDE / Notebook Computer Interface 64-NFBGA (5x5)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Specialized
Mfr Texas Instruments
Series eDP™
Package Tape & Reel (TR)
Applications Notebook Computer
Interface I2C, Serial
Voltage - Supply 1.14V ~ 1.26V
Package / Case 64-VFBGA
Supplier Device Package 64-NFBGA (5x5)
Mounting SMD (SMT)
Base Product Number 65DSI86
Other Names 296-SN65DSI86ZXHRTR
Standard Package 2,500
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1260868-SN65DSI86ZXHR
Ultra Librarian 3D Model Ultra Librarian SN65DSI86ZXHR CAD Model

Description

The SN65DSI86ZXHR is a state-of-the-art bridge chip produced by Texas Instruments that serves as a critical component in the realm of digital connectivity and display solutions. This innovative device is designed to bridge the gap between a Display Serial Interface (DSI) and an Embedded DisplayPort (eDP), thereby facilitating the transmission of high-definition multimedia content from a host processor to a display panel.

Key Features

  • DSI to eDP Conversion: The SN65DSI86ZXHR efficiently converts DSI signals into eDP signals, making it ideal for interfacing with various eDP-equipped display panels.
  • High Resolution Support: This bridge chip supports display resolutions up to 4K at a 60Hz refresh rate, ensuring crisp and clear visuals for an enhanced viewing experience.
  • Dual-Channel DSI: It features a dual-channel MIPI DSI receiver that supports up to 4 lanes at 1.5 Gbps each, providing high bandwidth for data-intensive applications.
  • Adaptive Sync Display Support: The device is compatible with Adaptive Sync display technology, which helps to eliminate screen tearing and stuttering for smooth video playback and gaming experiences.
  • Low Power Consumption: Designed with power efficiency in mind, the SN65DSI86ZXHR minimizes power consumption, making it suitable for use in battery-powered devices.
  • Advanced Power Management: It includes advanced power management features such as a smart power saving mode and automatic power-down functionality.
  • Compact Form Factor: The small footprint of the SN65DSI86ZXHR allows for integration into space-constrained applications without compromising performance.

Applications

The versatility of the SN65DSI86ZXHR makes it an excellent choice for a wide range of applications. It is commonly used in portable electronics such as laptops, tablets, and smartphones, as well as in automotive infotainment systems, digital signage, and high-resolution display interfaces. Its ability to deliver high-quality video with minimal power draw makes it an indispensable component in modern display technology.

Conclusion

The SN65DSI86ZXHR from Texas Instruments stands out as a robust and efficient solution for bridging DSI and eDP interfaces. Its support for high resolutions, low power consumption, and compact design make it an ideal choice for developers and manufacturers seeking to enhance the multimedia capabilities of their products while maintaining energy efficiency and design flexibility.

You May Also Be Interested in

Infineon Technologies
IC INTERFACE SPECIALIZED 48VQFN / Automotive Interface PG-VQFN-48-31
Lowest to $16.0075
Diodes Incorporated
ACTIVE HDMI V-QFN3590-42 T&R 3.5 / Desktop, HDMI Redriver, Laptops, Level Shifter, Set-Top Boxes Interface 42-TQFN (9x3.5)
Need more? Email Us
Maxim Integrated
IC INTERFACE SPECIALIZED 28SOIC / Smart Card Interface 28-SOIC
Need more? Email Us
Lattice Semiconductor Corporation
HIGH-DEFINITION VIDEO SOLUTION F / Displays, Monitors, TV Interface
Lowest to $104.1045
NXP / Nexperia
IC INTFACE SPECIALIZED 32HVQFN / HDMI Interface 32-HVQFN (5x5)
Lowest to $34.4118
Diodes Incorporated
IC INTERFACE SPECIALIZED 40TQFN
Lowest to $1.5747
NXP / Nexperia
IC INTERFACE SPECIALIZED 16SOIC / Interface 16-SOIC
Need more? Email Us
Texas Instruments
IC INTERFACE SPECIALIZED 32TQFP / HART Modem Interface 32-TQFP (5x5)
Lowest to $14.0238
Texas Instruments
INTERFACE / Retimer Interface 36-NFBGA (5x5)
Lowest to $44.4617

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.2613 $52.6130
24+ $4.3170 $103.6080
36+ $4.1821 $150.5556
50+ $4.0472 $202.3600
64+ $3.9123 $250.3872
86+ $3.5076 $301.6536
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,820 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess