EN
  • EN
  • DE

SN65C3232EPWRG4

Part No SN65C3232EPWRG4
Manufacturer Texas Instruments
Catalog RS - 232 / RS - 422 / RS - 485 Interface
Description Dual Transmitter/Receiver RS-232 16-Pin TSSOP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package TSSOP
Data Rate 1 Mbps
Lead Free Contains Lead
Logic Function Receiver
Maximum Operating Temperature 85 °C
Max Supply Voltage 5.5 V
Min Operating Temperature -40 °C
Min Supply Voltage 3 V
Mount Surface Mount
Nominal Supply Current 1 mA
Number of Drivers 2
Number of Pins 16
Number of Receivers 2
Number of Transceivers 1
Number of Transmitters 2
Operating Supply Voltage 5 V
Radiation Hardening No
REACH SVHC Unknown
RoHS Compliant
Weight 61.887009 mg
Win Source Part Number 1094750-SN65C3232EPWRG4
Categories RS-232 / RS-422 / RS-485 Interface
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SN65C3232EPWRG4 CAD Model

Description

Product Overview: SN65C3232EPWRG4

The SN65C3232EPWRG4 is a robust, line driver and receiver from Texas Instruments, designed to meet the standards of TIA/EIA-232-F and provide a reliable solution for serial communication. This integrated circuit is specifically engineered to operate at a 3-V to 5.5-V VCC supply, making it versatile for use in a wide range of applications, including industrial, telecommunication, and portable electronics.

Key Features

  • Operational Range: The device is capable of operating over a supply voltage range of 3 V to 5.5 V, which allows for flexible integration into various system designs.
  • High Data Rate: With a data transmission rate of up to 1 Mbps, the SN65C3232EPWRG4 is suitable for high-speed data communication requirements.
  • ESD Protection: It boasts an enhanced electrostatic discharge (ESD) protection level of ±15 kV on the bus-pin, ensuring robustness and reliability in harsh environments.
  • Low Power Consumption: The device features a low-power standby mode, which significantly reduces power consumption when the device is not actively transmitting or receiving data.
  • Two Drivers and Two Receivers: This configuration allows for full-duplex communication, making it ideal for bidirectional data flow in serial communication interfaces.

Applications

The SN65C3232EPWRG4 is suitable for a variety of applications that require reliable serial data transmission, including:

  • Industrial control systems
  • Point-of-sale (POS) terminals
  • Networking equipment such as routers and switches
  • GPS receivers
  • Medical equipment

Package and Quality

Encased in a TSSOP (Thin Shrink Small Outline Package), the SN65C3232EPWRG4 offers a compact footprint for space-constrained applications. The device is also RoHS compliant and adheres to Texas Instruments' commitment to environmental sustainability and green manufacturing processes.

In summary, the SN65C3232EPWRG4 by Texas Instruments is a high-performance, ESD-protected, 3-V to 5.5-V dual driver and receiver that provides a reliable solution for serial communication in a variety of electronic systems. Its robustness, coupled with low power consumption and high data rate capabilities, make it an excellent choice for designers looking to implement efficient and durable serial interfaces.

You May Also Be Interested in

Analog Devices Inc.
IC TRANSCEIVER FULL 2/2 16DIP / 2/2 Transceiver Full RS232 16-PDIP
Need more? Email Us
Analog Devices Inc.
IC TRANSCEIVER FULL 5/3 24DIP / 5/3 Transceiver Full RS232 24-PDIP
Need more? Email Us
Texas Instruments
Single Transmitter/Receiver RS-422/RS-485 20-Pin CLLCC Tube
Need more? Email Us
Analog Devices Inc.
Dual Transmitter/Receiver RS-232/RS-485 38-Pin QFN EP Tube
Lowest to $28.6764
Texas Instruments
IC TRANSCEIVER FULL 5/3 28SOIC / 5/3 Transceiver Full RS232 28-SOIC
Lowest to $4.6780
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 16SOIC / 1/1 Transceiver Half RS422, RS485 16-SOIC
Lowest to $72.1805
Texas Instruments
IC DRIVER 8/0 28PLCC / 8/0 Driver RS232, RS423 28-PLCC (11.51x11.51)
Need more? Email Us
Maxim Integrated
IC Txrx Line-pwr RS232 8-SOIC
Need more? Email Us
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS485 8-SOIC
Lowest to $2.9797

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6511 $52.0880
165+ $0.6099 $100.6335
255+ $0.5893 $150.2715
365+ $0.5481 $200.0565
475+ $0.5275 $250.5625
595+ $0.5069 $301.6055
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 44,238 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess