The SN65C3232EDBRG4 is a robust, dual-channel RS-232 transceiver from Texas Instruments, designed to meet the stringent requirements of EIA/TIA-232-F standards while providing enhanced electrostatic discharge (ESD) protection. This integrated circuit is part of the SN65C3232 series and is housed in a SSOP (Shrink Small Outline Package) with 20 pins, boasting a compact form factor suitable for space-constrained applications.
Key Features
- Interface Type: RS-232
- Number of Drivers/Receivers: 2/2
- Supply Voltage Range: 3 V to 5.5 V
- Operating Temperature Range: -40°C to 85°C
- ESD Protection: Up to ±15kV
- Data Rate: Up to 250 kbps
- Low Power Consumption: 1 µA in shutdown mode
The SN65C3232EDBRG4 is tailored for serial data communication and is particularly suitable for applications where maintaining signal integrity in harsh environments is crucial. Its ESD protection exceeds IEC 61000-4-2 standards, making it an ideal choice for industrial, telecommunications, and portable electronics where exposure to ESD events is a significant concern.
Applications
The device is versatile and can be used in a wide array of applications, including but not limited to:
- Point-of-sale terminals
- GPS receivers
- Industrial control systems
- Data acquisition systems
- Medical equipment
Quality and Reliability
As with all Texas Instruments products, the SN65C3232EDBRG4 is manufactured to the highest quality standards, ensuring reliability and performance in the field. The device is also RoHS compliant, reflecting Texas Instruments' commitment to environmental sustainability.
Support and Resources
For designers and engineers, Texas Instruments provides comprehensive technical documentation, including datasheets, application notes, and design resources, to facilitate the integration of the SN65C3232EDBRG4 into various applications. Additionally, TI's customer support and community forums are available to assist with any technical queries.