EN
  • EN
  • DE

SN65C3223EPWRG4

Part No SN65C3223EPWRG4
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description 3-V TO 5.5-V MULTICHANNEL RS-232 LINE DRIVERS/RECEIVERS WITH ±15-kV ESD PROTECTION
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1252619-SN65C3223EPWRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN65C3223EPWRG4 CAD Model

Description

Product Overview: SN65C3223EPWRG4 by Texas Instruments

The SN65C3223EPWRG4 is a robust integrated circuit designed by Texas Instruments, renowned for their expertise in semiconductor technology. This particular product is a part of the SN65C3223 series, which falls under the category of Interface - UARTs (Universal Asynchronous Receiver/Transmitter) and Line Drivers. It is designed to facilitate reliable communication in complex electronic systems.

Key Features

  • Interface Type: The SN65C3223EPWRG4 employs an RS-232 interface, ensuring compatibility with serial communication protocols commonly used in computing and networking equipment.
  • Data Rate: It supports data transfer rates, making it suitable for high-speed data exchange applications.
  • Supply Voltage: This device operates on a supply voltage range that is conducive to a variety of industrial and commercial applications, ensuring flexibility in system design.
  • Number of Drivers/Receivers: It includes multiple drivers and receivers, which allows for multiple points of communication within the same circuit, enhancing the overall data handling capacity.
  • Temperature Range: The SN65C3223EPWRG4 is designed to perform reliably within a broad temperature range, making it ideal for use in environments that experience temperature fluctuations.
  • Package / Case: It comes in a TSSOP package, which is known for its compact footprint and suitability for surface mount technology (SMT), thereby conserving space on printed circuit boards (PCBs).

Applications

The SN65C3223EPWRG4 is versatile and can be used in a wide array of applications, including:

  • Industrial control systems
  • Point-of-sale (POS) terminals
  • Networking equipment such as routers and switches
  • Data acquisition systems
  • Telecommunication infrastructure

With its robust design and high functionality, the SN65C3223EPWRG4 by Texas Instruments is a reliable choice for designers and engineers looking to implement RS-232 communication protocols in their systems. Its combination of high-speed data handling and resistance to environmental conditions makes it an invaluable component in a wide range of electronic products.

You May Also Be Interested in

Texas Instruments
IC DRIVER 2/0 24VQFN / 2/0 Driver xDSL 24-VQFN (5x4)
Lowest to $5.5950
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 16SOIC / 1/1 Transceiver Half RS422, RS485 16-SOIC
Lowest to $72.1805
Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.3985
Union Semiconductor
3 DRIVER/5 RECEIVER RS 232 / 3/5 Transceiver Full RS232 28-TSSOP
Lowest to $0.9939
Texas Instruments
IO-LINK DEVICE TRANSCEIVER WITH
Lowest to $3.8364
Renesas Electronics America
IC TRANSCEIVER FULL 2/2 16TSSOP / 2/2 Transceiver Full RS232 16-TSSOP
Need more? Email Us
Texas Instruments
TLIN1029A-Q1 LOCAL INTERCONNECT / 1/1 Transceiver Half LIN 8-SON (3x3)
Lowest to $1.5503
Maxim Integrated
IC TRANSCEIVER FULL 2/2 16SOIC / 2/2 Transceiver Full RS232 16-SOIC
Lowest to $0.9520
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.0806

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess