EN
  • EN
  • DE

SN65C1406D

Part No SN65C1406D
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER FULL 3/3 16SOIC / 3/3 Transceiver Full RS232 16-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Mfr Texas Instruments
Package Tube
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 3/3
Duplex Full
Receiver Hysteresis 1 V
Voltage - Supply 4.5V ~ 15V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Base Product Number 65C1406
Other Names SN65C1406DG4,2156-SN65C1406D,296-33557-5,SN65C1406D,TEXTISSN65C1406D,SN65C1406DG4
Standard Package 40
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1261302-SN65C1406D
Ultra Librarian 3D Model Ultra Librarian SN65C1406D CAD Model

Description

The SN65C1406D is a robust line driver and receiver product from the esteemed semiconductor manufacturer, Texas Instruments (TI). Designed to meet the stringent requirements of serial communications systems, this integrated circuit provides reliable data transmission even in harsh industrial environments. The device is particularly suitable for applications requiring high-speed data exchange and long-distance communication.

Key Features

  • Interface Type: The SN65C1406D is designed to interface with RS-232 communication protocols, providing a reliable bridge between data terminals and transmission lines.
  • Supply Voltage: The device operates on a single 5V power supply, making it compatible with a wide range of digital systems.
  • Number of Drivers/Receivers: It features three drivers and five receivers, allowing it to handle multiple data streams simultaneously.
  • High-Speed Operation: This product is capable of high-speed operation, ensuring efficient data transfer rates which are essential for modern communication systems.
  • Low-Power Consumption: The SN65C1406D is designed for low-power consumption, which helps to extend the life of battery-powered devices and reduces the overall energy footprint of systems.
  • ESD Protection: It includes built-in electrostatic discharge (ESD) protection circuits, safeguarding the device against the damaging effects of static electricity.

Applications

The SN65C1406D is versatile and can be employed in a variety of applications. It is particularly well-suited for:

  • Point-of-sale terminals
  • Telecommunications equipment
  • Computing peripherals
  • Industrial control systems
  • Networking equipment

Reliability and Packaging

TI's commitment to quality ensures that the SN65C1406D meets the highest reliability standards. It is available in a SOIC-20 package, which is easy to mount on printed circuit boards and is compatible with automated assembly processes. The SN65C1406D operates over a wide temperature range, making it suitable for use in diverse environmental conditions.

Conclusion

With its combination of high-speed data capabilities, low power requirements, and robust protection features, the SN65C1406D from Texas Instruments represents a reliable solution for enhancing serial communications in a multitude of electronic applications.

You May Also Be Interested in

Sipex Corporation
RS-232 TRANSCEIVER
Lowest to $1.1130
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 16SOIC / 1/1 Transceiver Half RS422, RS485 16-SOIC
Lowest to $72.1805
Microchip Technology
IC TRANSCEIVER 1/1 8DIP
Lowest to $2.2849
Texas Instruments
IC TRANSCEIVER 64HVQFP / Transceiver IEEE 802.3 64-HVQFP (10x10)
Lowest to $9.2501
Texas Instruments
IC TRANSCEIVER 1/1 8VSON / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $2.2658
Maxim Integrated
IC TRANSCEIVER FULL 2/2 16SOIC / 2/2 Transceiver Full RS232 16-SOIC
Lowest to $0.9520
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.1892
Maxim Integrated
IC TRANSCEIVER FULL 1/1 16TSSOP / 1/1 Transceiver Full RS232 16-TSSOP
Lowest to $11.4253
Texas Instruments
IC TXRX/ISO FULL 1/1 16SOIC / 1/1 Transceiver, Isolated Full RS422, RS485 16-SOIC
Lowest to $3.8016

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess