EN
  • EN
  • DE

SN75LBC786DW

Part No SN75LBC786DW
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER FULL 4/4 28SOIC / 4/4 Transceiver Full RS423 28-SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Mfr Texas Instruments
Product Status Obsolete
Type Transceiver
Protocol RS423
Number of Drivers/Receivers 4/4
Duplex Full
Receiver Hysteresis 40 mV
Voltage - Supply 10.8V ~ 13.2V
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 28-SOIC (0.295", 7.50mm Width)
Supplier Device Package 28-SOIC
Base Product Number SN75LB
Other Names 296-6893-5,-SN75LBC786DWG4R,2156-SN75LBC786DW-TI,-296-6893-5,-296-6893-5R,-SN75LBC786DWR,-SN75LBC786DWG4,296-6893-5R,-296-6893-5,TEXTISSN75LBC786DW
Standard Package 20
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1261422-SN75LBC786DW
Ultra Librarian 3D Model Ultra Librarian SN75LBC786DW CAD Model

Description

Product Overview

The SN75LBC786DW is a robust differential bus transceiver from Texas Instruments, designed to provide reliable, high-speed data transmission for industrial applications. This integrated circuit is part of the industry-leading family of devices optimized for the Controller Area Network (CAN) or other differential bus standards. Its design ensures that it can withstand the demanding conditions of industrial environments while maintaining data integrity and communication reliability.

Key Features

  • Bus-Pin Fault Protection: The SN75LBC786DW offers an impressive ±36V on the bus pins, ensuring that the device is protected against common faults that can occur in harsh industrial settings.
  • Thermal Shutdown Protection: To prevent overheating, the device includes a thermal shutdown feature that disables the driver when the junction temperature exceeds safe limits.
  • Low Current Standby Mode: Energy efficiency is a key consideration, and this transceiver supports a low current standby operation, reducing power consumption when the bus is inactive.
  • High Speed Operation: The device is capable of transmitting and receiving at high speeds, making it suitable for applications that require fast data transfer rates.
  • Wide Common-Mode Range: The transceiver can handle a wide common-mode voltage range, which allows for flexible usage in different electrical environments and enhances noise immunity.

Applications

The SN75LBC786DW is ideal for various applications that demand robust and reliable data communication. These include:

  • Industrial control systems
  • Factory automation
  • Building automation and HVAC systems
  • Networked sensors and actuators
  • Automotive electronics and diagnostics

Technical Specifications

Here are some of the technical specifications for the SN75LBC786DW:

  • Supply Voltage Range: 4.5V to 5.5V
  • Operating Temperature Range: -40°C to 85°C
  • Package Type: SOIC (Widebody)
  • Number of Pins: 16

With its combination of protection features, high-speed capability, and low-power operation, the SN75LBC786DW from Texas Instruments is a reliable choice for designers looking to implement a durable and efficient communication bus in their industrial systems.

You May Also Be Interested in

Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.3985
Renesas Electronics America
IC OPERATIONAL AMP / - - - -
Need more? Email Us
Maxim Integrated
IC TRANSCEIVER FULL 1/1 16TSSOP / 1/1 Transceiver Full RS232 16-TSSOP
Lowest to $11.4253
Texas Instruments
IC TRANSCEIVER FULL 5/3 28SSOP
Lowest to $2.9114
Harris Corporation
RS-232 TRANSMITTER/RECIEVER / 4/5 Transceiver Full RS232 28-SSOP
Need more? Email Us
Infineon Technologies
IC TRANSCEIVER 1/1 TSON-8 / 1/1 Transceiver CANbus PG-TSON-8-1
Lowest to $2.1292
Texas Instruments
IO-LINK DEVICE TRANSCEIVER WITH
Lowest to $3.8364
Texas Instruments
IC TRANSCEIVER 1/1 8SOIC / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $1.3000
Texas Instruments
IC TRANSCEIVER FULL 2/2 20SSOP / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $2.7793

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess