The SN74LS192N is a versatile integrated circuit designed and manufactured by Texas Instruments, a leader in semiconductor innovation. This device is a synchronous up/down counter that belongs to the 74LS family of logic chips. The SN74LS192N is widely used in digital electronics for counting applications and can be found in various systems where precise and reliable counting is essential.
Key Features
- Synchronous Operation: The counter operations are synchronized by the clock input, ensuring accurate and reliable counting.
- Up/Down Counting Capability: It can count in both ascending and descending order, providing flexibility for a range of applications.
- Binary Output: The outputs are in binary form, making it easy to interface with other digital systems.
- Loadable Count: Users can preload the counter to a specific value, enabling control over the counting start point.
- Clear Function: The counter can be quickly reset to zero, ensuring efficiency and readiness for new counting cycles.
- Output Enable: The output can be enabled or disabled, allowing for better control over the output signals.
Applications
The SN74LS192N is used in a variety of applications that require precise counting, such as:
- Digital clocks and timers
- Frequency dividers
- Programmable counters
- Sequence generators
Technical Specifications
With a 4-bit binary up/down counter design, the SN74LS192N operates within a voltage range of 4.75V to 5.25V. It features a typical clock frequency of 25MHz, making it suitable for high-speed operations. The device is packaged in a standard 16-pin PDIP (Plastic Dual-In-Line Package), which is compatible with breadboards and standard PCB layouts.
The SN74LS192N from Texas Instruments is a testament to the company's commitment to providing high-quality and reliable components for the electronics industry. Whether it's for educational purposes, prototype development, or mass production, this counter chip is an excellent choice for designers and engineers alike.