The SN65C1167ERGYR is a state-of-the-art differential line driver and receiver pair designed and manufactured by the renowned electronics company, Texas Instruments. This product is specifically engineered to facilitate reliable data transmission over long distances and through environments with high levels of electromagnetic interference (EMI).
Key Features
- Interface Type: RS-485/RS-422, which provides robust communication with high noise immunity.
- Number of Drivers/Receivers: 1/1, enabling point-to-point or multi-point network configurations.
- Supply Voltage Range: 4.5V to 5.5V, making it compatible with a variety of industrial applications.
- Signaling Rate: Up to 10 Mbps, ensuring fast data transfer for time-sensitive operations.
- Operating Temperature Range: -40°C to +85°C, allowing performance in harsh environmental conditions.
- Package/Case: VQFN-16, offering a compact footprint for space-constrained applications.
Applications
The SN65C1167ERGYR is ideally suited for industrial networks such as factory automation, building automation, and process control systems. Its robust design also makes it an excellent choice for applications including but not limited to:
- Telecommunications equipment
- Networking equipment
- Security systems
- Instrumentation and control systems
Reliability and Quality
Texas Instruments is known for its commitment to quality and reliability, and the SN65C1167ERGYR is no exception. With built-in electrostatic discharge (ESD) protection and an industry-standard footprint, this product is designed for easy integration into existing and new designs. The device's performance is characterized for operation from -40°C to +85°C, ensuring reliable function across a wide range of temperatures.
Environmental Compliance
The SN65C1167ERGYR complies with RoHS (Restriction of Hazardous Substances) standards, ensuring environmental responsibility and the reduction of hazardous materials in electronic products. This compliance reflects Texas Instruments' dedication to sustainability and the health of our planet.