EN
  • EN
  • DE

SN65179BDR

Part No SN65179BDR
Manufacturer Texas Instruments
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 838307-SN65179BDR
Ultra Librarian 3D Model Ultra Librarian SN65179BDR CAD Model

Description

The SN65179BDR is a robust, high-performance differential bus transceiver from Texas Instruments designed to facilitate bidirectional communication on balanced lines. This device is part of the industry-leading SN65 series, known for its reliability and efficiency in data transmission.

The SN65179BDR operates as a differential line driver and a differential input line receiver that can be used in conjunction with bus standards like RS-485 and RS-422. It is characterized by its half-duplex communication capability, which allows for the transmission and reception of data on a single pair of wires, one at a time, thereby optimizing bus bandwidth.

Key Features:

  • Compatibility: Meets or exceeds the requirements of TIA/EIA-485A.
  • Power Supply Range: 4.5V to 5.5V, suitable for a variety of digital systems.
  • Operational Speed: Capable of signaling rates up to 10 Mbps.
  • Thermal Shutdown Protection: Ensures the device operates within safe temperature ranges.
  • Low Power Consumption: Ideal for power-sensitive applications.
  • Driver Output Capability: Can drive up to 60 mA on the bus lines.
  • Receiver Input Sensitivity: ±200 mV over a ±7V common-mode range.
  • Fail-Safe Receiver: Guarantees a high-level output under open-circuit, short-circuit, and idle-bus conditions.

Applications:

The SN65179BDR is highly versatile and can be used in a multitude of applications that require robust data communication with minimal error rates. It is commonly found in industrial control systems, networked security systems, building automation, and other applications that demand reliable data transmission over long distances or in noisy environments.

Package and Quality:

This transceiver comes in an 8-pin SOIC package, denoted by the "DR" suffix in its part number, which is suitable for surface-mount technology (SMT). Texas Instruments ensures that the SN65179BDR meets stringent quality standards, delivering performance and durability that engineers and designers can trust for their critical communication needs.

You May Also Be Interested in

Box Partners
5"WX10"L NYLON REINFORCED MAILER
Lowest to $0.1282
Glenair, Inc.
CONNECTOR BACKSHELL
Need more? Email Us
Vector Electronics
BREADBOARD GENERAL PURPOSE NPTH
Lowest to $0.1392
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Need more? Email Us
Bourns Inc.
KIT POT ROTARY 5K-1M OHM 6PCS
Lowest to $97.1151
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $0.0965
Staco Energy Products Company
VARIABLE TRANSFORMER 260V 10A
Need more? Email Us
Keystone Electronics
PC TEST POINT LOOP
Need more? Email Us
Molex, LLC
TERM EDGE KK 24-30AWG CRIMP TIN
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess