EN
  • EN
  • DE

SN650801ZQZR

Part No SN650801ZQZR
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description IC MCU 16BIT BGA / PMIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Mfr Texas Instruments
Package Bulk
Product Status Obsolete
Base Product Number SN650801
Standard Package 1
MSL Level 3 (168 Hours)
ECCN OBSOLETE
Win Source Part Number 1342240-SN650801ZQZR
Ultra Librarian 3D Model Ultra Librarian SN650801ZQZR CAD Model

Description

The SN650801ZQZR is a state-of-the-art transformer driver for isolated power supplies, manufactured by Texas Instruments. This integrated circuit is designed to work efficiently in applications requiring a small form factor and high reliability, such as industrial control systems, medical equipment, and telecommunications infrastructure. It is part of Texas Instruments' extensive portfolio of power management devices, which are known for their performance and durability.

Key Features

  • Push-Pull Driver: The SN650801ZQZR operates as a push-pull driver, ensuring efficient power conversion and reduced electromagnetic interference (EMI), which is critical for sensitive applications.
  • Wide Operating Temperature Range: With an operating temperature range from -40°C to 125°C, this device is suitable for harsh environments and can maintain its performance under extreme conditions.
  • High Efficiency: The device is optimized for low-power applications, providing high efficiency and helping to reduce power consumption in the final product.
  • Compact Package: The SN650801ZQZR comes in a small-outline, no-lead (SON) package, which allows for a compact PCB layout and is ideal for space-constrained applications.

Applications

  • Isolated Power Supplies
  • Industrial Control Systems
  • Medical Devices
  • Telecommunications Equipment

Technical Specifications

Parameter Value
Package Type SON
Operating Temperature -40°C to 125°C
Mounting Type Surface Mount

The SN650801ZQZR by Texas Instruments is an excellent choice for designers who require a reliable and high-performance transformer driver. Its combination of efficiency, compact size, and robust operation makes it a versatile component in a wide array of power supply designs.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
IC PMU POWER/AUDIO 100-CTBGA
Lowest to $4.8972
Infineon Technologies
IC CONTROLLER 40QFN / PMIC
Lowest to $3.0043
ON Semiconductor
OTHERS / PMIC
Need more? Email Us
Elantec
CCD DRIVER, 2A PDSO8
Lowest to $6.4561
Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497
Fairchild/ON Semiconductor
LTA1006 / PMIC
Lowest to $12.8147
Texas Instruments
PROTOTYPE / PMIC
Lowest to $3.1545
Renesas Electronics America
MIXED SIGNAL POWER MANAGEMENT / PMIC
Lowest to $3.9178
Renesas Electronics America
EARTH LEAKAGE CURRENT DETECTOR / PMIC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess