Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Applications Transformer Driver
Operating Supply Current 300μA
Supply Voltage - Operating 3 V to 5.5 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 029492-SN6501DBVR
Family Name SN6501
Introduction Date February 01, 2012
ECCN EAR99
Country of Origin China, United Statesof America
Halogen Free Compliant
Estimated EOL Date 2027
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN6501DBVR CAD Model

Description

Product SN6501DBVR from Texas Instruments is a high-quality, reliable transformer driver that is specifically designed for small-form-factor, isolated power supplies.

  • Type: Push-pull transformer driver
  • Frequency Range: 350 kHz to 410 kHz
  • Features: Internal oscillator
  • Application Examples: Isolated interface power supplies, low power gate driver, and auxiliary supplies
  • Quiescent Current: 5.2 mA
  • Operating Temperature Range: -40°C to 125°C
  • Protection: Thermal shutdown and short-circuit protection
  • Package: 6-pin SOT-23 package
  • Compliance: RoHS compliant and free from lead, halogen, and Antimony (Sb)
  • Output Peak Current: Up to 350 mA
  • Operation: Low-noise

You May Also Be Interested in

Rohm Semiconductor
IC POWER SWITCH SSOP-B20
Lowest to $1.5861
ECAD model for BD4154FV-E2
Maxim Integrated
IC LOW POWER BATT MGMT 36WLP
Need more? Email Us
ECAD model for MAX14690AEWX+T
Infineon Technologies
IC PWR SWTCH N-CHAN 1:1 TSDSO-14 / Power Switch/Driver 1:1 N-Channel 5A PG-TSDSO-14-22
Lowest to $1.0926
ECAD model for BTS70202EPAXUMA1
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 DSO-14 / Power Switch/Driver 1:1 N-Channel 6.5A PG-DSO-14-47-EP
Lowest to $2.5114
ECAD model for BTS50201EKAXUMA1
Infineon Technologies
IC PWR SWTCH N-CHAN 1:1 TSDSO-14 / Power Switch/Driver 1:1 N-Channel 6.5A PG-TSDSO-14-22
Lowest to $2.3812
ECAD model for BTS70102EPAXUMA1
Lattice Semiconductor Corporation
IC PLATFORM MANAGER 208FTGBA
Lowest to $133.6729
ECAD model for LPTM10-12107-3FTG208I
NXP / Nexperia
IC SYSTEM BASIS CHIP LIN 32-LQFP
Lowest to $3.3168
ECAD model for MC34910G5AC
Infineon Technologies
Automotive Q100 Intelligent Power Switch 1 Channel High Side Driver in a D-Pak 5-Lead Package
Lowest to $21.9355
ECAD model for AUIPS7141RTR
Microchip Technology
IC CTLR FLASHER W/TRAILER 8-SOIC / Automotive PMIC 8-SO
Need more? Email Us
ECAD model for ATA2069-TAQY

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.8652
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.3485
ECAD model for ICM-42688-P
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A

Pricing & Ordering

Quantity Unit Price Ext. Price
155+ $0.3232 $50.0960
335+ $0.3028 $101.4380
515+ $0.2925 $150.6375
740+ $0.2721 $201.3540
955+ $0.2619 $250.1145
1,195+ $0.2516 $300.6620
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 94,320 pieces
MOQ: 155 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention