Products specifications Report Issue?

Categories Uncategorized
Manufacturer Fortune
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 822163-DW01+G
Ultra Librarian 3D Model Ultra Librarian DW01+G CAD Model

Description

The DW01+G is a product of Fortune and is a manufacturer of electronic components. The product is categorized as Uncategorized and is of medium popularity. The supply and demand status is limited.

You May Also Be Interested in

AVX Corp/Kyocera Corp
CAP CER 20PF 250V C0G/NP0 0805
Need more? Email Us
ECAD model for 600F200FT250XT
Kemet
CAP CER 10000PF 50V X7R RADIAL
Need more? Email Us
ECAD model for C316C103K5R5TA7301
Taiyo Yuden
CAP CER 2200PF 50V X7R 0402
Need more? Email Us
ECAD model for UMK105B7222MV-F
Walsin Technology Corporation
CAP CER 6PF 50V C0G/NP0 0402
Lowest to $0.0161
ECAD model for 0402N6R0D500CT
AVX Corp/Kyocera Corp
CAP CER 4700PF 50V X7R 0402
Need more? Email Us
ECAD model for LD025C472KAB2A
Kemet
CER CAP 270PF 100V
Need more? Email Us
ECAD model for C410C271J1G5TA7200
AVX Corp/Kyocera Corp
CAP CER 0.1UF 16V X7R 0603
Lowest to $0.0296
ECAD model for 0603YC104JAZ2A
Vishay
CAP CER 0.033UF 50V X7R RADIAL
Need more? Email Us
ECAD model for K333K15X7RF5TH5
AVX Corp/Kyocera Corp
CAP CER 0.1UF 16V X7R 0603
Need more? Email Us
ECAD model for LD03YC104KAB2A

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.8652
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.3485
ECAD model for ICM-42688-P
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A

Pricing & Ordering

Quantity Unit Price Ext. Price
495+ $0.1142 $56.5290
1,195+ $0.0937 $111.9715
1,850+ $0.0908 $167.9800
2,550+ $0.0879 $224.1450
3,295+ $0.0850 $280.0750
4,415+ $0.0762 $336.4230
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 30,950 pieces
MOQ: 495 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention