EN
  • EN
  • DE

SN64BCT245NSRE4

Part No SN64BCT245NSRE4
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC TXRX NON-INVERT 5.5V 20SO / Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 64BCT
Package Tape & Reel (TR)
Product Status Obsolete
Logic Type Transceiver, Non-Inverting
Number of Elements 1
Number of Bits per Element 8
Output Type 3-State
Current - Output High, Low 3mA, 24mA; 15mA, 64mA
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 20-SOIC (0.209", 5.30mm Width)
Supplier Device Package 20-SO
Base Product Number SN64B
Standard Package 2,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1260197-SN64BCT245NSRE4
Ultra Librarian 3D Model Ultra Librarian SN64BCT245NSRE4 CAD Model

Description

The SN64BCT245NSRE4 is a high-quality octal bus transceiver from Texas Instruments, designed to provide bidirectional communication between two data buses. It is part of the BCT family of products, which are known for their robust performance in bus interface applications. This device is particularly suited for systems that require a high-speed, non-inverting data path with the ability to drive heavily loaded bus lines with high signal integrity.

Key Features

  • Octal Bidirectional Transceiver: The SN64BCT245NSRE4 features eight bidirectional data lines, allowing for efficient data transfer in both directions between two buses.
  • Non-Inverting Outputs: The device maintains the data integrity by providing non-inverting outputs, ensuring that the data received is the same as the data sent.
  • High-Drive Capability: With its ability to drive up to 64mA of current, the SN64BCT245NSRE4 can handle heavily loaded bus lines, making it ideal for bus expansion or multi-drop applications.
  • Bus-Hold Data Inputs: The built-in bus-hold feature on the data inputs eliminates the need for external pull-up/pull-down resistors, simplifying the design and reducing component count.
  • Low Power Consumption: Designed with power efficiency in mind, it operates with minimal power dissipation, which is crucial for energy-sensitive applications.
  • Wide Operating Temperature Range: The device can operate effectively across a broad temperature range, making it suitable for industrial applications.

Applications

The SN64BCT245NSRE4 is versatile and can be used in a variety of applications, including:

  • Bus Interface/Buffer
  • Data Communication Systems
  • Signal Pathway Control
  • Multi-Processor Communication
  • Level Shifting Applications

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the SN64BCT245NSRE4 is no exception. It is manufactured to the highest standards, ensuring reliable performance even in the most demanding conditions. Whether you are designing a new system or upgrading an existing one, this transceiver is an excellent choice for maintaining data integrity and ensuring smooth communication between digital components.

You May Also Be Interested in

Texas Instruments
OCTAL BUFFER/DRIVER WITH 3-STATE OUTPUTS
Lowest to $0.6429
Diodes Incorporated
IC 16-BIT BIDIR TXCVR 48-TSSOP
Need more? Email Us
Texas Instruments
High-Speed CMOS Logic Hex Buffers, Inverting and Non-Inverting
Lowest to $0.4022
Texas Instruments
Need more? Email Us
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Lowest to $15.5740
Texas Instruments
High Speed CMOS Logic Hex Buffer/Line Driver, Three-State Non-Inverting and Inverting
Lowest to $1.8298
Pericom
Need more? Email Us
Pericom
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Lowest to $9.1730

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess