Product Overview: SN64BCT125ADRG4 by Texas Instruments
The SN64BCT125ADRG4 is a quadruple bus buffer gate featuring 3-state outputs from Texas Instruments, designed to provide high-performance bus interface for wide applications. This integrated circuit is part of the BCT family, which is known for its robustness and compatibility with TTL (Transistor-Transistor Logic) signal levels. The device is specifically created to deliver a solution for driving heavily loaded buses with high capacitance requirements.
Key Features
- Logic Type: The SN64BCT125ADRG4 is a quadruple non-inverting buffer/line driver with 3-state outputs.
- Output Drive: It offers a significant drive with IOH/IOL of -64 mA/64 mA, suitable for driving heavy loads.
- Voltage Range: The device operates at a voltage range of 4.5V to 5.5V, making it compatible with 5V systems.
- Bus Hold: Integrated bus-hold circuitry is included on the inputs to prevent floating inputs and ensure stable operation.
- Package: Housed in a small-outline integrated circuit (SOIC) package, the SN64BCT125ADRG4 is suitable for space-constrained applications.
- Temperature Range: It is designed to function over an extended industrial temperature range of -40°C to 85°C.
Applications
The SN64BCT125ADRG4 is adept at handling bus transceiver roles in a diverse array of systems. Its primary applications include:
- Bus Interface / Drivers in Servers
- Data Communication and Telecommunication Systems
- Peripheral Drivers for Microprocessors
- Memory Drivers
- Buffer Memory Address Registers
- Switching Buses in Networking and Storage Equipment
Quality and Reliability
Texas Instruments is renowned for its commitment to quality and reliability. The SN64BCT125ADRG4 is no exception, and it is built to meet or exceed industry standards for performance and longevity. This product is RoHS compliant, ensuring adherence to the latest environmental regulations and standards.
Ordering Information
The SN64BCT125ADRG4 comes in a tape and reel packaging option, facilitating easy integration into automated PCB assembly processes. For detailed ordering and shipping information, customers should refer to the official Texas Instruments website or contact their sales representative.