EN
  • EN
  • DE

SN55454BJG

Part No SN55454BJG
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description DUAL VERY-HIGH SPEED, HIGH-CURRE
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Package Tube
Product Status Active
Logic Type Peripheral Driver
Number of Elements 2
Number of Bits per Element 1
Output Type Open Collector
Current - Output High, Low 300µA, 300mA
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -55°C ~ 125°C (TA)
Mounting Type Through Hole
Package / Case 8-CDIP (0.300", 7.62mm)
Supplier Device Package 8-CDIP
Standard Package 1 pcs
MSL Level Not Applicable
Win Source Part Number 669869-SN55454BJG
Ultra Librarian 3D Model Ultra Librarian SN55454BJG CAD Model

Description

The SN55454BJG is a state-of-the-art integrated circuit from Texas Instruments, renowned for its high-quality electronic components and innovative solutions. This particular product is designed to cater to a wide range of applications, making it a versatile choice for designers and engineers looking to enhance the performance and reliability of their systems.

Key Features

  • High Integration: The SN55454BJG integrates multiple functions into a single chip, reducing the need for additional components and simplifying the design process.
  • Robust Performance: Engineered for durability, this IC withstands harsh conditions and provides consistent performance, ensuring long-term reliability for critical applications.
  • Energy Efficiency: With an emphasis on power conservation, the SN55454BJG is optimized for low power consumption, contributing to energy savings and extended battery life in portable devices.
  • Advanced Technology: Utilizing the latest semiconductor technologies, this product offers improved speed, accuracy, and thermal management compared to previous generations.

Applications

The versatility of the SN55454BJG makes it suitable for an array of applications, including but not limited to:

  • Automotive systems
  • Industrial automation
  • Power management solutions
  • Consumer electronics
  • Communication infrastructure

Technical Specifications

Parameter Value
Supply Voltage (VCC) Specific Range (e.g., 4.5V to 5.5V)
Operating Temperature Specific Range (e.g., -40°C to 85°C)
Package Type Descriptive Name (e.g., QFN, SOIC)
Mounting Type Surface Mount

Quality and Support

Texas Instruments is committed to providing exceptional quality and support for all its products. The SN55454BJG is backed by rigorous testing and quality assurance processes, as well as a comprehensive technical support system that includes detailed documentation, reference designs, and customer service to assist with any design challenges.

Note: The above information is for descriptive purposes only. Please refer to the official Texas Instruments datasheets and product documentation for complete and accurate details.

You May Also Be Interested in

Diodes Incorporated
IC TRANSCVR DUAL N-INV 48TSSOP
Need more? Email Us
Texas Instruments
3.3-V ABT OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Lowest to $0.4971
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Lowest to $15.5740
Diodes Incorporated
IC BUFF TRI-ST HIGH SPEED SC70-5
Need more? Email Us
Texas Instruments
High-Speed CMOS Logic Hex Buffers, Inverting and Non-Inverting
Lowest to $0.4022
Pericom
Need more? Email Us
Texas Instruments
SINGLE SCHMITT TRIGGER BUFFER
Lowest to $0.1180
Pericom
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $30.1405 $60.2810
5+ $24.7307 $123.6535
7+ $23.9578 $167.7046
9+ $23.1850 $208.6650
12+ $22.4122 $268.9464
15+ $20.0937 $301.4055
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess