Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Mfr Texas Instruments
Package Tube
Product Status Active
Type Receiver
Protocol RS422, RS423, RS485
Number of Drivers/Receivers 0/4
Receiver Hysteresis 50 mV
Data Rate 10Mbps
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -55°C ~ 125°C (TA)
Mounting Type Through Hole
Package / Case 16-CDIP (0.300", 7.62mm)
Supplier Device Package 16-CDIP
Standard Package 1 pcs
MSL Level Not Applicable
Win Source Part Number 669863-SN55173J
Ultra Librarian 3D Model Ultra Librarian SN55173J CAD Model

Description

The SN55173J is a specialized integrated circuit from the renowned electronics manufacturer Texas Instruments (TI). This component is designed to serve in digital systems where differential line operation is required, offering high-performance interconnection between data transmission systems.

Key Features

  • Differential Line Drivers: The SN55173J provides precise differential outputs, crucial for minimizing electromagnetic interference (EMI) and crosstalk in sensitive applications.
  • High-Speed Operation: Engineered for rapid data transfer, this device supports high-speed operation, making it suitable for applications that require fast data rates.
  • Wide Operating Temperature Range: This device operates effectively over a broad temperature range, ensuring reliability and performance in various environmental conditions.
  • Dual Channels: The SN55173J includes dual channels, allowing for simultaneous transmission of two separate signals, enhancing the efficiency of data handling in complex systems.
  • Low Power Consumption: Designed with power efficiency in mind, the SN55173J maintains low power consumption, which helps in reducing the overall energy footprint of the system it is integrated into.

Applications

The versatility of the SN55173J makes it an ideal choice for a wide array of applications. It is commonly used in:

  • Telecommunications equipment
  • High-speed data acquisition systems
  • Industrial control systems
  • Networking equipment
  • Computer peripheral interfacing

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the SN55173J is no exception. It is built to meet stringent industry standards, ensuring high reliability and performance. The device is available in a robust package, providing added protection against physical and environmental stress.

For detailed specifications, application notes, and further information, customers are encouraged to visit the Texas Instruments official website or contact their support team. The SN55173J is a testament to TI's legacy of innovation and excellence in the field of electronic components.

You May Also Be Interested in

Linear Technology
Differential Driver and Receiver Pair
Need more? Email Us
ECAD model for LTC490IN8
Broadcom Limited
DUAL-CHANNEL SERIAL 10GBASE-KR T
Lowest to $65.4098
ECAD model for BCM8073CIFB
SANYO Semiconductor (U.S.A) Corporation
Three-Phase Brushless Motor Driver for CD-ROM Spindle Drive
Need more? Email Us
ECAD model for LB1995
Sipex Corporation
High Speed 5V High Performance RS232 Transceivers
Need more? Email Us
ECAD model for SP207EHCT
Level One
Integrated T1/E1 LH/SH Transceivers for DS1/DSX-1/CSU or NTU/ISDN PRI Applications
Need more? Email Us
ECAD model for LXT361QE
Micrel
Precision 4.25Gbps CML Backplane Transceiver with Integrated Loopback
Lowest to $3.9330
ECAD model for SY58620LMGTR
Texas Instruments
DUAL SIGNAL CONDITIONING TRANSCEIVER
Need more? Email Us
ECAD model for TLK1002ARGERG4
Sipex Corporation
+5V High-Speed RS-232 Transceivers with 0.1uF Capacitors
Need more? Email Us
ECAD model for SP204CP
ON Semiconductor
Need more? Email Us
ECAD model for MC3486DG

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.0306
ECAD model for FT232RL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADW
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.2978
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.2346
ECAD model for FT230XQ-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention