EN
  • EN
  • DE

SN54LS75J

Part No SN54LS75J
Manufacturer Texas Instruments
Catalog OEM Parts ( S )
Description 4-Bit Bistable Latches 16-CDIP -55 to 125
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package CDIP
Height 5.08 mm
High Level Output Current -400 µA
Lead Free Contains Lead
Length 19.56 mm
Low Level Output Current 4 mA
Maximum Operating Temperature 125 °C
Max Supply Voltage 5.5 V
Min Operating Temperature -55 °C
Min Supply Voltage 4.5 V
Mount Through Hole
Number of Bits 4
Number of Elements 2
Number of Pins 16
Operating Supply Voltage 5 V
Output Type TTL
Polarity Non-Inverting
Propagation Delay 30 ns
Radiation Hardening No
RoHS Compliant
Thickness 4.57 mm
Turn-On Delay Time 30 ns
Width 6.92 mm
Win Source Part Number 1094741-SN54LS75J
Categories OEM Parts( S )
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SN54LS75J CAD Model

Description

The SN54LS75J is a high-quality integrated circuit from Texas Instruments, renowned for its precision and reliability in a wide range of electronic applications. This particular product is a 4-bit bistable latch, designed for use in systems requiring temporary storage of information. It operates as a set of four synchronous, transparent D-type latches, providing users with direct control over data acquisition and retention.

Key Features

  • Logic Family: The SN54LS75J belongs to the 54LS series, which is characterized by low power Schottky technology, ensuring efficient operation with minimal power consumption.
  • Latch Type: It features a 4-bit bistable latch, which is ideal for maintaining the state of four bits of data until they are required for further processing or output.
  • Package: This device comes in a robust J-lead ceramic package, offering excellent durability and thermal resistance, thus ensuring long-term reliability even in harsh environmental conditions.
  • Operating Temperature Range: The SN54LS75J is designed to operate over a wide temperature range, typically from -55°C to 125°C, making it suitable for military and aerospace applications where extreme temperatures are commonplace.

Applications

The SN54LS75J is versatile and can be used in various digital applications, including:

  • Temporary data storage and transfer
  • Control systems
  • Data processing equipment
  • Industrial automation
  • Communication systems

Quality and Support

As with all Texas Instruments products, the SN54LS75J is manufactured to the highest quality standards. Customers can expect reliable performance and longevity from this IC. Additionally, Texas Instruments provides comprehensive technical support and resources, including datasheets, application notes, and design tools to assist with the integration of the SN54LS75J into various projects.

Ordering Information

To purchase the SN54LS75J or obtain more information about pricing and availability, customers can visit the Texas Instruments website or contact an authorized distributor. The product's full name, SN54LS75J, should be used when making inquiries to ensure accurate identification.

You May Also Be Interested in

Fairchild/ON Semiconductor
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
Rohm Semiconductor
Need more? Email Us
Schneider Electric
SSR, DIN RAIL MOUNT, 600VAC, 32VDC, 20A; Control Voltage Type: DC; Control Voltage Range: 4VDC to 32VDC; Operating...
Need more? Email Us
Infineon Technologies
TLE4966K DOUBLE HALL SHIELD2GO / TLE4966K Magnetic Hall Effect Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
STMicroelectronics
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess