EN
  • EN
  • DE

SN54LS598J

Part No SN54LS598J
Manufacturer Texas Instruments
Catalog Logic - Shift Registers
Description PARALLEL IN SERIAL OUT, 8-BIT / Shift Element Bit
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Shift Registers
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Base Product Number 54LS598
Standard Package 50 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 934456-SN54LS598J
Ultra Librarian 3D Model Ultra Librarian SN54LS598J CAD Model

Description

Product Overview: SN54LS598J from Texas Instruments

The SN54LS598J is a high-performance integrated circuit designed and manufactured by Texas Instruments, a leader in the semiconductor industry. This product is part of the 54LS series, which is renowned for its low-power Schottky technology, offering a perfect blend of speed and energy efficiency. The SN54LS598J is a versatile component suitable for a wide range of applications, including digital signal processing, data management, and various types of computing tasks.

Key Features

  • Technology: The SN54LS598J utilizes Low-Power Schottky (LPS) technology, which ensures minimal power consumption while maintaining high-speed operation. This makes it an ideal choice for energy-sensitive applications.
  • Functionality: It is a programmable unit that can be tailored to meet the specific needs of a circuit, providing flexibility and adaptability to designers.
  • Package: The device comes in a robust ceramic dual in-line package (J suffix), offering excellent thermal properties and high reliability in harsh environmental conditions.
  • Compatibility: It is designed to be compatible with a wide range of other logic families and devices, allowing for seamless integration into existing systems.

Applications

The SN54LS598J is suitable for use in a variety of applications, including but not limited to:

  • Complex data processing systems
  • High-speed computing devices
  • Telecommunication infrastructure
  • Industrial control systems
  • Automotive electronics

Quality and Reliability

Texas Instruments is committed to delivering high-quality products that meet stringent industry standards. The SN54LS598J is subjected to rigorous testing and quality control measures to ensure it performs to the highest standards. Customers can trust in the reliability and longevity of this product when incorporated into their electronic designs.

Support and Resources

For engineers and designers looking to implement the SN54LS598J into their projects, Texas Instruments provides extensive technical support and resources. This includes detailed datasheets, application notes, and design guides to assist in the integration of this IC into various platforms. Additionally, Texas Instruments' customer support team is available to address any questions or concerns regarding product performance and suitability.

In conclusion, the SN54LS598J from Texas Instruments is a highly reliable and adaptable component that provides energy-efficient operation and high-speed performance, making it an excellent choice for a wide array of electronic applications.

You May Also Be Interested in

Texas Instruments
IC BI-DIR UNIV SHIFT REG 16-SOIC / Shift Register, Bidirectional 1 Element 4 Bit 16-SOIC
Need more? Email Us
Texas Instruments
IC SHIFT REGISTER SGL 8B 16TSSOP / Shift Shift Register 1 Element 8 Bit 16-TSSOP
Need more? Email Us
Texas Instruments
IC SHIFT REGTR COMP 8BIT 16-SOIC
Need more? Email Us
Texas Instruments
IC SHIFT REGISTER 8BIT 16-TSSOP / Shift Shift Register 1 Element 8 Bit 16-TSSOP
Lowest to $0.3649
Texas Instruments
IC SHIFT REGISTER 8BIT 16SOIC / Shift Shift Register 1 Element 8 Bit 16-SOIC
Lowest to $0.4824
ON Semiconductor
SHIFT REGISTER SINGLE 8-BIT / Shift Shift Register 1 Element 8 Bit 20-SOIC
Need more? Email Us
Texas Instruments
IC UNIV SHIFT/STORAGE 3OUT 20SO / Shift Shift Register 1 Element 8 Bit 20-SO
Need more? Email Us
Texas Instruments
IC SHIFT REGISTER 8BIT 16-DIP / Shift Shift Register 1 Element 8 Bit 16-PDIP
Need more? Email Us
Texas Instruments
IC REGISTR PAR-LOAD 8BIT 16TSSOP / Shift Shift Register 1 Element 8 Bit 16-TSSOP
Lowest to $0.5935

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $23.7594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4933
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4933
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess