EN
  • EN
  • DE

SN54LS192J

Part No SN54LS192J
Manufacturer Texas Instruments
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1094728-SN54LS192J
Categories OEM Parts( S )
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SN54LS192J CAD Model

Description

Product Overview: SN54LS192J

The SN54LS192J is a high-quality integrated circuit manufactured by Texas Instruments, renowned for its precision and durability in various electronic applications. This particular device is a part of the 54LS series and is a BCD (Binary Coded Decimal) up/down counter that is designed to provide versatile counting capabilities in digital systems.

Key Features

  • Counting Mode: The SN54LS192J is capable of both up and down counting, making it highly versatile for different types of counting applications.
  • Binary Coded Decimal: This IC is designed to count in BCD, which is a form of decimal representation where each digit is represented by its own binary sequence.
  • Asynchronous Reset: The device includes an asynchronous reset function that allows the counter to be quickly reset to zero without the need for synchronization with the clock.
  • Multiple Counting Options: It provides the user with multiple counting options, such as ripple-carry output for cascading and parallel enabling for speed control.
  • Durable Package: The SN54LS192J comes in a robust, ceramic dual in-line package (J suffix), ensuring longevity and reliability in harsh environments.
  • Logic Family: As part of the 54LS logic family, it operates with a low power Schottky technology, which is known for its low power consumption and high speed.

Applications

The SN54LS192J is suited for a broad range of applications where precise counting is required. It is commonly used in:

  • Digital clocks and timers
  • Frequency dividers
  • Programmable counters
  • Sequence generators

Technical Specifications

The SN54LS192J operates over a wide voltage range and has the following technical specifications:

  • Voltage Supply: Typically 5V
  • Operating Temperature Range: -55°C to 125°C
  • Package Type: J Package (Ceramic DIP)
  • Pin Count: 16

With its robust design and flexible counting options, the SN54LS192J from Texas Instruments is an excellent choice for designers looking for a reliable BCD up/down counter for their digital systems.

You May Also Be Interested in

3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
JST Sales America Inc.
Terminal Socket, 28-22 AWG, OD1.2-1.9MM, Tin
Lowest to $0.0067
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
Schneider Electric
SSR, DIN RAIL MOUNT, 600VAC, 32VDC, 20A; Control Voltage Type: DC; Control Voltage Range: 4VDC to 32VDC; Operating...
Need more? Email Us
Infineon Technologies
TLE4966K DOUBLE HALL SHIELD2GO / TLE4966K Magnetic Hall Effect Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us
GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess