EN
  • EN
  • DE

MAX778CPA

Part No MAX778CPA
Manufacturer Maxim Integrated
Catalog HOT - SALES and EOL Components (M)
Description Low-Voltage-Input, 3V/3.3V/5V/Adjustable-Output, Step-Up DC-DC Converters
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 214591-MAX778CPA
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX778CPA CAD Model

Description

The MAX778CPA is a high-efficiency, low-voltage, step-up DC-DC converter designed and manufactured by Maxim Integrated, a renowned leader in the development of innovative analog and mixed-signal products and technologies. This compact power management integrated circuit is engineered to provide a reliable voltage conversion solution for battery-powered and portable devices.

Key Features

  • Versatile Input Range: The MAX778CPA operates with an input voltage range from 2V to 16.5V, making it suitable for a wide variety of power sources, including single-cell batteries.
  • Adjustable Output Voltage: Users can set the output voltage from 2.7V to 5.5V to accommodate different device requirements, ensuring compatibility with a range of low-power electronics.
  • High Efficiency: With its high switching frequency and low-loss internal switches, the MAX778CPA achieves a conversion efficiency that can exceed 87%, minimizing energy loss and heat generation.
  • Compact Design: The device comes in a space-saving 8-pin DIP (Dual In-line Package) that is well-suited for applications with limited PCB space.
  • Protection Features: It includes built-in thermal shutdown, current limit, and under-voltage lockout to safeguard the device and the application it powers.

Applications

The MAX778CPA is ideal for a variety of applications where efficient power conversion and space constraints are critical factors. It is commonly used in:

  • Portable Devices
  • Battery-Powered Equipment
  • Handheld Instruments
  • Small Power Supplies

Conclusion

In summary, the MAX778CPA from Maxim Integrated is a robust and versatile switching regulator that offers a mix of efficiency, adjustable output, and compact form factor. Its range of protective features ensures reliable performance in a variety of power-sensitive applications. Whether for consumer electronics, medical devices, or industrial instruments, the MAX778CPA is an excellent choice for designers looking to optimize their power management solutions.

You May Also Be Interested in

EliteMT
Lowest to $2.1853
ESMT
Lowest to $2.9349
EliteMT
Lowest to $3.4246
ESMT
Need more? Email Us
Shindengen
Lowest to $5.6838
Agere Systems
Need more? Email Us
Atmel
Need more? Email Us
EliteMT
Lowest to $3.7539
ESMT
2M x 16 Bit x 4 Banks Synchronous DRAM
Lowest to $5.0427

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess