The SN54LS163AJ is a high-performance, synchronous 4-bit binary counter designed and manufactured by the renowned electronics company Texas Instruments (TI). This integrated circuit is part of the 54LS series, known for its low-power Schottky technology, which ensures fast switching speeds and reduced power consumption.
Key Features
- Fully Synchronous Operation: The counter operation is completely synchronized with the clock signal, which provides precise timing and control over counting sequences.
- Direct Clear Function: The SN54LS163AJ includes a direct clear function that allows for immediate resetting of the counter to zero, enhancing the flexibility and control for various applications.
- Parallel Load Capability: This feature enables the counter to be initialized quickly with any preset value, making it versatile for a wide range of counting tasks.
- Cascadable: Multiple SN54LS163AJ devices can be cascaded together without additional gating, facilitating the creation of counters with more than 4 bits.
- Low Power Consumption: Leveraging Schottky technology, the device is optimized for low power usage while maintaining high-speed operation.
Applications
The SN54LS163AJ is suitable for a variety of applications across different industries. Its precision and reliability make it ideal for:
- Industrial control systems
- Frequency dividers
- Timers and counters in consumer electronics
- General-purpose synchronous counting operations
Technical Specifications
- Logic Family: 54LS
- Logic Type: 4-Bit Binary Counter
- Operating Voltage: 4.5V to 5.5V
- Package: J-Lead Ceramic Package
- Operating Temperature Range: -55°C to 125°C
The SN54LS163AJ is a testament to Texas Instruments' commitment to providing high-quality, reliable components for advanced electronic systems. Whether for complex industrial machinery or simple consumer gadgets, this binary counter is engineered to deliver performance and durability.