EN
  • EN
  • DE

SN54LS156J

Part No SN54LS156J
Manufacturer Texas Instruments
Catalog OEM Parts ( S )
Description Decoder/Demultiplexer Single/Dual 3/2-to-8/4 16-Pin CDIP Rail
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package CDIP
Height 5.08 mm
High Level Output Current -100 µA
Lead Free Contains Lead
Length 19.56 mm
Logic Function Decoder, Demultiplexer
Low Level Output Current 4 mA
Maximum Operating Temperature 125 °C
Max Supply Voltage 5.5 V
Min Operating Temperature -55 °C
Min Supply Voltage 4.5 V
Mount Through Hole
Number of Bits 4
Number of Channels 2
Number of Pins 16
Operating Supply Voltage 5 V
Packaging Rail/Tube
Polarity Inverting
Propagation Delay 51 ns
Radiation Hardening No
RoHS Non-Compliant
Thickness 4.57 mm
Turn-On Delay Time 51 ns
Width 6.92 mm
Win Source Part Number 990895-SN54LS156J
Categories OEM Parts( S )
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SN54LS156J CAD Model

Description

Product Overview: SN54LS156J from Texas Instruments

The SN54LS156J is a high-performance integrated circuit manufactured by Texas Instruments, a leader in the semiconductor industry. This particular device is a dual 2-line to 4-line decoder/demultiplexer designed to provide efficient solutions for a variety of digital systems. The SN54LS156J is part of the 54LS series, which is known for its low-power Schottky technology, offering a balance between speed and power consumption.

With its robust construction, the SN54LS156J comes in a ceramic J package, providing excellent thermal and mechanical reliability. This makes it suitable for military or high-reliability applications where the operating environment may be harsh. The device operates over a wide range of temperatures, from -55°C to 125°C, ensuring performance stability under extreme conditions.

The SN54LS156J features two individual 2-line to 4-line decoders which can be used separately or combined to create a single 3-line to 8-line decoder. Each half of the device includes an active-low enable input which, when high, disables the decoder and forces all outputs high. This functionality allows for effective data routing and contributes to the versatility of the device in complex digital systems.

Applications for the SN54LS156J are diverse, ranging from digital signal processing to computer logic systems. It is commonly used for memory chip selection, data multiplexing, and as part of the address decoding system in microprocessor-based projects. Its ability to handle multiple signals makes it an essential component in the design of efficient and compact digital circuits.

Technical specifications of the SN54LS156J include a typical power dissipation of 150mW and a voltage supply range suitable for standard TTL levels. The device also boasts fast switching times, with a typical propagation delay of 23ns, which is crucial for high-speed operations.

Overall, the SN54LS156J from Texas Instruments is a reliable and versatile choice for designers looking to implement decoding or demultiplexing functions in their digital systems. Its robust package, wide operating temperature range, and low-power Schottky technology make it an excellent choice for high-reliability applications.

You May Also Be Interested in

GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us
SMC Diode Solutions
DIODE ARRAY GP 200V ITO220AB / Diode Array 1 Pair Common Cathode Standard 200 V Through Hole TO-220-3 Full Pack, Isolated Tab
Lowest to $0.3795
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Level One
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess