EN
  • EN
  • DE

SN54HCT138J

Part No SN54HCT138J
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description 54HCT138 3-LINE TO 8-LINE DECODE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Standard Package 27 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 669753-SN54HCT138J
Ultra Librarian 3D Model Ultra Librarian SN54HCT138J CAD Model

Description

The SN54HCT138J is a high-performance integrated circuit designed and manufactured by Texas Instruments, one of the leading semiconductor companies in the world. This device is a 3-line to 8-line decoder/demultiplexer that incorporates HCT (High-Speed CMOS) technology, ensuring compatibility with TTL (Transistor-Transistor Logic) levels while offering the low power consumption and high noise immunity characteristic of CMOS devices.

Key Features

  • Logic Family: HCT logic operates at TTL-compatible input voltage levels while providing CMOS-like power consumption.
  • Operating Voltage Range: The SN54HCT138J functions optimally over a wide range of supply voltages, typically from 4.5V to 5.5V, making it versatile for various applications.
  • Output Drive Capability: Capable of driving up to 10 LSTTL loads, which allows for direct interfacing with several TTL components without additional buffering.
  • Package Type: The product is offered in a robust J-package, a ceramic dual in-line package, which is suitable for high-reliability applications and provides excellent thermal stability.
  • Multiple Gating Options: Includes 3 enable inputs to facilitate the demultiplexing, address decoding, and cascading of chips for large-scale applications.

Applications

The SN54HCT138J is widely used in systems that require efficient decoding or demultiplexing of signals. Its applications span across a variety of fields such as:

  • Memory decoding in computer systems
  • Data routing and signal distribution
  • Control logic for peripherals
  • Instrumentation and industrial controls

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the SN54HCT138J is no exception. It undergoes rigorous testing and quality control processes to ensure it meets the high standards expected from TI products. Users can expect reliable performance and longevity, even in demanding conditions.

Support and Resources

For designers and engineers, Texas Instruments provides extensive support resources for the SN54HCT138J, including detailed datasheets, application notes, and design tools. This ensures that integrating the SN54HCT138J into your design is as seamless and efficient as possible.

You May Also Be Interested in

Harris Corporation
IC DECODER/DEMUX 1X4:16 24-PDIP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 1 X 1:1 14-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X4:16 24SO
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-PDIP
Need more? Email Us
ON Semiconductor
IC BUS FET EXCH SW 1X2:1 8-UDFN
Need more? Email Us
Toshiba Semiconductor and Storage
IC BUS SWITCH 2 X 1:2 14-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 4 X 1:1 20-TVSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Lowest to $0.2661

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.6313 $53.1565
12+ $8.7232 $104.6784
18+ $8.4506 $152.1108
25+ $8.1780 $204.4500
32+ $7.9054 $252.9728
43+ $7.0876 $304.7668
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess