EN
  • EN
  • DE

CD54ACT257F3A

Part No CD54ACT257F3A
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description CD54ACT257 QUAD NON-INVERTING 2-
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Standard Package 25 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 577211-CD54ACT257F3A
Ultra Librarian 3D Model Ultra Librarian CD54ACT257F3A CAD Model

Description

The CD54ACT257F3A is a high-performance, CMOS Quad 2-Input Multiplexer with 3-state outputs from Texas Instruments. This integrated circuit is designed to provide selectivity in data transmission and multiplexing for a wide range of digital applications. With its advanced silicon-gate CMOS technology, it offers the high-speed operation similar to equivalent Bipolar Schottky TTL while maintaining the CMOS low power dissipation.

Key Features:

  • Logic Type: Quad 2-Input Multiplexer - This means that the device includes four individual 2-input multiplexers in a single package, providing flexibility and efficiency in complex data routing and signal processing tasks.
  • Output Type: 3-State - The 3-state outputs allow the device's outputs to be put in a high-impedance state. This feature is crucial for use in bus-oriented systems where multiple outputs can share the same connection point without interference.
  • Operating Voltage: The CD54ACT257F3A operates within a voltage range of 4.5V to 5.5V, making it compatible with standard 5V digital systems and ensuring reliable performance over a variety of operating conditions.
  • High Speed: With its fast switching capability, it can handle high-speed data operations, which is essential for modern digital communication and processing.
  • Low Power Consumption: The device benefits from CMOS technology which is known for its low power dissipation, thus contributing to energy efficiency in electronic systems.

Applications:

The CD54ACT257F3A is suitable for a variety of applications such as:

  • Data routing
  • Signal multiplexing
  • Function generation
  • Communication systems
  • Computer systems

With its robust design and versatile functionality, the CD54ACT257F3A from Texas Instruments is an essential component for designers looking to create sophisticated digital hardware. Its ability to efficiently manage multiple data inputs and outputs with minimal power consumption makes it a reliable choice for advanced electronic systems.

You May Also Be Interested in

Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-SOIC
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Texas Instruments
IC BUS SWITCH 1 X 1:1 14-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Lowest to $0.2661
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 2 X 4:1 16-PDIP
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess