The OPA4354AIDR is a high-performance, low-power operational amplifier product from Texas Instruments, a renowned global semiconductor design and manufacturing company.
- Type: Quad (four-channel) operational amplifier.
- Bandwidth Requirement: Designed for applications requiring a wide bandwidth.
- Input/Output Swing: Features rail-to-rail input/output swing.
- Slew Rate: 27 V/µs.
- Gain-Bandwidth Product: 38 MHz.
- Supply Range: 2.5 V to 5.5 V (±1.25 V to ±2.75 V).
- Power Consumption: Consuming only 1.1 mA per channel.
- Input Bias Current: Features a low input bias current.
- Package: Compact, surface-mount SOIC package.
- Compliance: RoHS compliant and free from lead, bromine and antimony.
- ESD Protection: Built-in electrostatic discharge (ESD) protection.
- Thermal Shutdown Protection: Thermal shutdown protection.