EN
  • EN
  • DE

SN54HC21J

Part No SN54HC21J
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description 54HC21 DUAL 4-INPUT POSITIVE-AND / IC Channel
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Gates and Inverters
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Base Product Number 54HC21
Standard Package 31 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 669722-SN54HC21J
Ultra Librarian 3D Model Ultra Librarian SN54HC21J CAD Model

Description

Product Overview: SN54HC21J Dual 4-Input AND Gate

The SN54HC21J is a high-quality integrated circuit manufactured by Texas Instruments, renowned for its precision and reliability in the electronics industry. This particular component belongs to the 54HC family and is designed to operate as a dual 4-input AND gate, making it an essential building block for digital logic circuits.

Key Features

  • Logic Type: The SN54HC21J features two independent 4-input AND gates that deliver standard AND gate functionality, which is fundamental for computing and digital systems.
  • Operating Voltage: It operates over a broad voltage range of 2V to 6V, providing flexibility in various applications and compatibility with TTL (Transistor-Transistor Logic).
  • High-Current Outputs: The outputs can drive up to 15 LSTTL loads, which means the SN54HC21J can handle significant current without compromising performance.
  • Temperature Range: This device is characterized for operation from -55°C to 125°C, ensuring reliable performance under extreme environmental conditions.
  • Packaging: The SN54HC21J comes in a ceramic dual-in-line package, providing robust physical protection and thermal stability.

Applications

The SN54HC21J is versatile and can be used in a wide array of applications, including:

  • Logic and computing systems
  • Embedded systems
  • Signal processing
  • Industrial controls
  • Automotive electronics

Quality and Support

Texas Instruments is committed to delivering high-quality products. The SN54HC21J has undergone rigorous testing to meet stringent industry standards. Customers can expect comprehensive technical support and resources, including datasheets, reference designs, and application notes, to facilitate seamless integration into their projects.

In conclusion, the SN54HC21J from Texas Instruments stands out as a reliable and versatile component for designers looking to implement logical operations within their electronic systems. Its wide operating voltage range, high-current output capability, and robust temperature tolerance make it an excellent choice for demanding applications.

You May Also Be Interested in

Texas Instruments
IC INVERTER 6CH 1-INP 14SO
Lowest to $0.3784
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC70-5 / Inverter IC 1 Channel Open Drain SC-70-5
Lowest to $0.5821
Diodes Incorporated
IC BUFFER NON-INVERT 5.5V SOT25 / IC Channel SOT-25
Lowest to $0.1019
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.1747
Texas Instruments
IC INVERTER 6CH 6-INP 14SO
Lowest to $0.3784
Texas Instruments
PROTOTYPE / Inverter IC 6 Channel Open Collector 14-SSOP
Lowest to $0.6161
NXP / Nexperia
IC INVERTER 1CH 1-INP 5TSSOP / Inverter IC 1 Channel 5-TSSOP
Lowest to $0.1605
Texas Instruments
IC GATE NAND 1CH 8-INP 14TSSOP
Lowest to $0.4948
Texas Instruments
SN74LVC2G157DCUTG4 Texas Instruments Logic Gates Single 2-Line to 1-L ine Data Selector/M datasheet, inventory, & pricing.
Lowest to $0.2329

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess