EN
  • EN
  • DE

SN54HC125J

Part No SN54HC125J
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description 54HC125 QUADRUPLE BUS BUFFER GAT / Element Bit per Element Output
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Base Product Number 54HC125
Standard Package 30 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 669714-SN54HC125J
Ultra Librarian 3D Model Ultra Librarian SN54HC125J CAD Model

Description

The SN54HC125J is a quadruple bus buffer gate with 3-state outputs designed and manufactured by Texas Instruments. This integrated circuit (IC) is a part of the HC family, which signifies the use of high-speed CMOS technology. It is specifically created to operate with a wide range of supply voltages, from 2V to 6V, making it versatile for various digital logic applications.

Key Features

  • Logic Type: Quadruple Bus Buffer Gates with 3-State Outputs
  • Supply Voltage Range: 2V to 6V, providing compatibility with TTL logic levels.
  • Output Drive Capability: Capable of driving 15 LSTTL loads, ensuring adequate drive capacity for multiple connections.
  • Package: The SN54HC125J is offered in a J package, a ceramic dual-in-line package, which provides robustness and durability for various environmental conditions.
  • Operating Temperature: This device is designed to operate over a broad temperature range, from -55°C to 125°C, making it suitable for industrial and military applications.

Applications

The SN54HC125J is commonly used in systems where buffering or isolation of a signal is required to prevent loading of the source circuit. Its applications include:

  • Bus line driving
  • Signal gating
  • Input/output (I/O) port isolation
  • Memory address driving
  • Control line buffering

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the SN54HC125J is no exception. It is designed and tested to meet stringent standards, ensuring high reliability for critical applications. The ceramic packaging provides additional protection against harsh environmental conditions, further enhancing the reliability of the device.

Environmental and Regulatory Compliance

The SN54HC125J adheres to environmental standards and is compliant with RoHS directives, which restricts the use of certain hazardous substances in electronic equipment.

You May Also Be Interested in

Texas Instruments
Octal-Bus Transceiver, Three-State, Non-Inverting
Lowest to $1.0401
Fairchild/ON Semiconductor
IC BUFF/DVR TRI-ST 8BIT 20DIP
Lowest to $0.3361
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Lowest to $9.1730
Diodes Incorporated
IC BUFF/DVR DUAL N-INV 20QSOP
Lowest to $0.6537
Pericom
Lowest to $1.4079
Pericom
Need more? Email Us
Diodes Incorporated
IC BUFF TRI-ST HIGH SPEED SC70-5
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Need more? Email Us
Diodes Incorporated
IC TRANSCEIVER 8BIT N-INV 20QSOP
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.4060 $64.2180
6+ $17.5639 $105.3834
9+ $17.0151 $153.1359
13+ $16.4662 $214.0606
16+ $15.9173 $254.6768
22+ $14.2707 $313.9554
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,400 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess