EN
  • EN
  • DE

SN54F374J

Part No SN54F374J
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description 54F374 OCTAL EDGE-TRIGGERED D-TY / Element Bit per Element Output
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Base Product Number 54F374
Standard Package 26 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 669703-SN54F374J
Ultra Librarian 3D Model Ultra Librarian SN54F374J CAD Model

Description

The SN54F374J is a high-performance integrated circuit from Texas Instruments, renowned for its reliability and versatility in a wide range of digital applications. This device belongs to the 'F' family of octal D-type flip-flops, which are specifically designed to feature a high degree of speed and functionality.

Key Features

  • Octal D-Type Flip-Flops: The SN54F374J contains eight edge-triggered, D-type flip-flops, which are ideal for implementing synchronous state machines, buffers, and temporary data storage.
  • 3-State Outputs: Each flip-flop has a 3-state output that can be used in bus-oriented systems. This feature allows for multiple outputs to connect to a common bus without interference, providing high-density data transmission capability.
  • Direct Clear: A direct clear input (CLR) is provided for all flip-flops, enabling immediate resetting of the device when necessary, which is crucial for system stability and data integrity.

Electrical Characteristics

The SN54F374J operates over a broad voltage range and has a wide operating temperature range, making it suitable for military and industrial environments. Its low power consumption and fast switching speeds are essential for high-speed data processing applications.

Physical Attributes

Encased in a durable ceramic dual-in-line package (CerDIP), the SN54F374J is designed for through-hole mounting, ensuring a robust and reliable connection to printed circuit boards (PCBs). This packaging is also conducive to high-temperature operation and provides excellent protection against harsh environmental conditions.

Applications

The versatility of the SN54F374J lends itself to a variety of applications, including:

  • Computer systems
  • Communication equipment
  • Data storage devices
  • Industrial control systems
  • Instrumentation and test equipment

In summary, the SN54F374J from Texas Instruments is a robust, high-speed octal D-type flip-flop with 3-state outputs, designed for use in systems requiring high data bandwidth and reliability. Its military-grade specifications ensure performance in the most demanding conditions, making it an essential component for advanced digital systems.

You May Also Be Interested in

Pericom
Need more? Email Us
Texas Instruments
OCTAL BUFFER/DRIVER WITH 3-STATE OUTPUTS
Lowest to $0.6429
Texas Instruments
OCTAL TRANSCEIVERS AND LINE/MOS DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Need more? Email Us
Pericom
Need more? Email Us
Texas Instruments
Octal-Bus Transceiver, Three-State, Non-Inverting
Lowest to $1.0401
Diodes Incorporated
IC BUFF TRI-ST HIGH SPEED SC70-5
Need more? Email Us
Diodes Incorporated
IC 16BIT BIDIR TXRX 3.3V 48TSSOP
Lowest to $0.9196
Texas Instruments
SINGLE SCHMITT TRIGGER BUFFER
Lowest to $0.1180

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.0203 $56.1624
18+ $5.7603 $103.6854
27+ $5.5803 $150.6681
38+ $5.4003 $205.2114
48+ $5.2203 $250.5744
65+ $4.6802 $304.2130
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,900 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess