EN
  • EN
  • DE

UDZTE-1736B

Part No UDZTE-1736B
Manufacturer Rohm Semiconductor
Catalog Diodes - Zener - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes - Zener - Single
Manufacturer Rohm Semiconductor
Win Source Part Number 398708-UDZTE-1736B
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UDZTE-1736B CAD Model

Description

The UDZTE-1736B is a Zener diode manufactured by Rohm Semiconductor, designed for voltage regulation and transient voltage suppression in a variety of electronic circuits. It's part of Rohm's UDZ series, known for its compact size and reliable performance in surface-mount applications.

Applications:

  • Voltage regulation in portable devices: Smartphones, tablets, and other battery-powered devices.
  • Transient voltage suppression: Protecting sensitive components from voltage spikes in power supplies.
  • Overvoltage protection: Preventing damage to circuits in automotive electronics.
  • Clipping circuits: Shaping waveforms in signal processing applications.
  • Level shifting: Adjusting voltage levels in digital circuits.

Features:

  • Zener Voltage: 36V, providing a stable voltage reference point.
  • Low Leakage Current: Minimizes power consumption in standby mode.
  • Small Mold Type: Allows for high-density mounting on printed circuit boards (PCBs).
  • High Surge Current Capability: Offers robust protection against transient voltage events.
  • Pb-free (RoHS compliant): Meets environmental standards for lead-free manufacturing.

Benefits:

  • Precise Voltage Regulation: Ensures stable operation of sensitive electronic circuits.
  • Effective Transient Suppression: Protects components from damage due to voltage spikes.
  • Reduced Board Space: Enables smaller and more compact designs.
  • Long-Term Reliability: Provides consistent performance over a wide range of operating conditions.
  • Environmentally Friendly: Complies with RoHS standards, reducing environmental impact.

Additional Details:

The UDZTE-1736B Zener diode comes in a small mold type package, making it suitable for automated assembly processes. Its low leakage current is crucial for battery-operated devices where power conservation is essential. The device's ability to handle high surge currents ensures that it can effectively protect downstream circuitry from damaging voltage transients. It is commonly used in consumer electronics, industrial equipment, and automotive applications where reliable voltage regulation and overvoltage protection are required. Specific electrical characteristics can be found in the Rohm Semiconductor datasheet for this part number.

You May Also Be Interested in

MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.3493
Nexperia USA Inc.
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.4366
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.2329
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD523
Lowest to $0.5239
Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess