EN
  • EN
  • DE

TPS2557DRBR

Part No TPS2557DRBR
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR DIST SWITCH ADJ 8SON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Switch Type General Purpose
Number of Outputs 1
Output Type N-Channel
Voltage - Load 2.5 V to 6.5 V
Supply Voltage - Operating Not Required
Current - Output (Max) 5A
Rds On (Typ) 22 mOhm
Input Type Non-Inverting
Features Slew Rate Controlled, Status Flag
Fault Protection Current Limiting (Adjustable), Over Temperature, UVLO
Temperature Range - Operating -40°C to 125°C (TJ)
Case / Package 8-SON (3x3)
Win Source Part Number 033765-TPS2557DRBR
Family Name TPS2557
Introduction Date June 01, 2009
ECCN EAR99
Country of Origin Malaysia, Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS2557DRBR CAD Model

Description

Overview of Texas Instruments TPS2557DRBR

The Texas Instruments TPS2557DRBR is a precision adjustable current-limited power-distribution switch designed to provide a rich set of protection features for USB and other hot-swap applications. This advanced device is housed in a compact QFN-8 package and is specifically tailored to manage a range of power requirements with efficiency and reliability.

Key Features

  • Adjustable Current Limit: Users can set the current limit threshold to meet the needs of their specific application, ensuring devices are protected from excessive current draw.
  • Reverse Voltage Protection: The TPS2557DRBR protects against voltage applied in the reverse direction, safeguarding the circuit from potential damage.
  • Over-temperature Protection: An internal thermal shutdown mechanism activates when the junction temperature exceeds safe operating limits, preventing thermal damage.
  • Under-Voltage Lockout (UVLO): Ensures that the device operates at the correct voltage levels, enhancing system reliability.
  • Fast Transient Response: The device is designed to respond quickly to transient loads, maintaining stable operation during sudden changes in demand.
  • Accurate Current Reporting: The TPS2557DRBR features a current-sensing output that provides an analog voltage output proportional to the load current.

Applications

The versatility of the TPS2557DRBR allows it to be implemented in a variety of applications, including but not limited to:

  • USB hubs, docks, and ports
  • Portable electronics
  • Hot-swap power supplies
  • Industrial and automotive applications

Quality and Reliability

As with all Texas Instruments products, the TPS2557DRBR is manufactured to high standards, ensuring dependable performance across its operational lifespan. Its robust design and comprehensive protection features make it an ideal choice for designers seeking a power distribution switch that can withstand the rigors of daily use while maintaining the integrity of their systems.

For detailed technical specifications, application notes, and support resources, visit the Texas Instruments website or contact their customer support for assistance in integrating the TPS2557DRBR into your next project.

You May Also Be Interested in

Maxim Integrated
IC PWR SWITCH P-CHAN 1:1 10UMAX
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Microchip Technology
DUAL SERIAL PCMCIA CONTROLLER
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
Freescale Semiconductor - NXP
HIGH-SIDE SWITCH, 36V, DUAL 22MO
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8SOIC
Lowest to $7.7817
Renesas Electronics America
IC PWR SWITCH P-CHANNEL 1:1 8DFN
Need more? Email Us
Maxim Integrated
SWITCH FOR TWO USB PORTS
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8530 $51.1800
130+ $0.7990 $103.8700
195+ $0.7720 $150.5400
280+ $0.7181 $201.0680
365+ $0.6911 $252.2515
455+ $0.6641 $302.1655
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 36,290 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess