EN
  • EN
  • DE

SN54F240J

Part No SN54F240J
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description 54F240 OCTAL BUFFERS/DRIVERS WIT / Buffer, Inverting 2 Element 4 Bit per Element 3-State Output 20-CDIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 54F
Package Bulk
Product Status Active
Logic Type Buffer, Inverting
Number of Elements 2
Number of Bits per Element 4
Input Type -
Output Type 3-State
Current - Output High, Low 12mA, 48mA
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -55°C ~ 125°C (TA)
Mounting Type Through Hole
Package / Case 20-CDIP (0.300", 7.62mm)
Supplier Device Package 20-CDIP
Base Product Number 54F240
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1354671-SN54F240J
Ultra Librarian 3D Model Ultra Librarian SN54F240J CAD Model

Description

The SN54F240J is a high-performance, octal buffer/line driver designed by Texas Instruments to cater to the demanding requirements of high-speed digital systems. This integrated circuit (IC) is part of the F series, which is known for its fast switching speeds and robust performance.

Key Features

  • Logic Type: Octal Buffer/Line Driver with 3-state outputs.
  • Operating Voltage: The device operates at a voltage range that typically spans from 4.5V to 5.5V, making it compatible with standard TTL logic levels.
  • Drive Capability: It has the ability to drive high-capacitive loads and power transmission lines, ensuring reliable signal integrity.
  • Output Configuration: The 3-state outputs allow for connection to a bus-organized system without the need for external pull-up resistors.
  • Package Type: The SN54F240J comes in a ceramic flat package (J-Package), which offers excellent thermal properties and is suitable for high-reliability applications.
  • Temperature Range: It is designed to operate over a wide temperature range, making it suitable for military or industrial applications that require operation under extreme conditions.

Applications

The SN54F240J is ideal for use in a variety of applications, including:

  • Bus drivers for high-speed memory and data-processing systems.
  • Interface circuits for communication between different logic families.
  • Input/Output (I/O) port drivers where high current sink or source capacity is required.

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability. The SN54F240J is manufactured with the highest standards, ensuring that it meets the stringent requirements of the most critical applications. The device has undergone rigorous testing and validation to guarantee its performance under a wide range of conditions.

Support and Resources

For further information, including detailed specifications, application notes, and support resources, customers can visit the Texas Instruments website or contact their support team. Texas Instruments provides extensive technical documentation, design tools, and software libraries to assist designers in integrating the SN54F240J into their projects seamlessly.

You May Also Be Interested in

Texas Instruments
OCTAL TRANSCEIVERS AND LINE/MOS DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Diodes Incorporated
IC 16BIT BIDIR TXRX 3.3V 48TSSOP
Lowest to $0.9196
Texas Instruments
3.3-V ABT OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Lowest to $0.4971
Pericom
Need more? Email Us
Texas Instruments
OCTAL BUFFER/DRIVER WITH 3-STATE OUTPUTS
Lowest to $0.6429
Texas Instruments
SINGLE SCHMITT TRIGGER BUFFER
Lowest to $0.1180
Texas Instruments
High Speed CMOS Logic Hex Buffer/Line Driver, Three-State Non-Inverting and Inverting
Lowest to $1.8298
Texas Instruments
Octal-Bus Transceiver, Three-State, Non-Inverting
Lowest to $1.0401
Diodes Incorporated
IC 16-BIT BIDIR TXCVR 48-TSSOP
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.9745 $55.8980
9+ $11.4663 $103.1967
14+ $11.1080 $155.5120
19+ $10.7497 $204.2443
25+ $10.3913 $259.7825
33+ $9.3164 $307.4412
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 400 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess