The TAS5754M from Texas Instruments is a state-of-the-art digital audio amplifier that is part of TI's PurePath™ HD technology lineup. It is designed to deliver high-quality sound with low distortion and high efficiency, making it an ideal choice for a wide range of audio applications.
Key Features
- Advanced Modulation Techniques: The TAS5754M uses both Pulse Width Modulation (PWM) and Pulse Density Modulation (PDM), allowing for excellent audio performance and efficient power usage.
- Integrated Audio Processing: With its built-in audio processor, the TAS5754M can handle a variety of digital audio processing tasks, reducing the need for external components.
- Supports Multiple Audio Formats: This amplifier is capable of decoding and processing various digital audio formats, providing flexibility in design and application.
- High Efficiency: The device operates with high efficiency, reducing heat generation and power consumption, which is crucial for compact and portable audio systems.
- Low THD+N: The Total Harmonic Distortion plus Noise (THD+N) is kept exceptionally low, ensuring clear and accurate sound reproduction.
Applications
The TAS5754M is suitable for a diverse range of applications, including:
- Wireless speakers
- Soundbars
- Residential audio systems
- Smart audio devices
Technical Specifications
- Output Power: Up to 20W into an 8Ω load
- Signal-to-Noise Ratio (SNR): Typically 100 dB
- Supply Voltage: Ranges from 4.5V to 26.4V
- Sampling Frequency: Supports up to 192 kHz
With its combination of audio quality, efficiency, and integrated features, the TAS5754M is a powerful solution that meets the demanding requirements of today's high-fidelity audio systems. Its versatility and performance make it a top choice for audio designers and enthusiasts alike.