EN
  • EN
  • DE

SN54ALS191AJ

Part No SN54ALS191AJ
Manufacturer Texas Instruments
Catalog Logic - Counters, Dividers
Description BINARY COUNTER, ALS SERIES / Counter IC Element Bit
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Counters, Dividers
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Base Product Number 54ALS191
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 669664-SN54ALS191AJ
Ultra Librarian 3D Model Ultra Librarian SN54ALS191AJ CAD Model

Description

Product Overview: SN54ALS191AJ by Texas Instruments

The SN54ALS191AJ is a high-performance, integrated circuit designed and manufactured by Texas Instruments, a leader in the semiconductor industry. This device is a part of the ALS (Advanced Low-Power Schottky) family and is a 4-bit synchronous up/down binary counter. The SN54ALS191AJ is designed for use in a wide array of applications requiring precise and reliable counting operations.

Key Features

  • Synchronous Counting: The SN54ALS191AJ operates synchronously, ensuring that the output transitions occur on the clock's rising edge for predictable and coordinated counting.
  • Up/Down Counting Capability: This versatile counter can perform both increment (up) and decrement (down) counting, providing flexibility for various counting applications.
  • Direct Clear Function: A direct clear input allows for the immediate resetting of the counter to zero, which is essential for precise control in digital systems.
  • Output Capability: The counter features a 3-state output, which allows for increased drive capability and the option to go into a high impedance state, making it suitable for bus-oriented applications.
  • Low Power Consumption: As part of the ALS series, the SN54ALS191AJ is designed for low power consumption without compromising speed, making it ideal for power-sensitive applications.

Applications

The SN54ALS191AJ is suitable for various applications that require precise counting, such as:

  • Industrial control systems
  • Data processing systems
  • Instrumentation and test equipment
  • Automated machinery counters

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the SN54ALS191AJ is no exception. It is built to meet or exceed industry standards for performance and reliability, ensuring a long operational life and stability in even the most demanding conditions.

Technical Specifications

For detailed technical specifications, please refer to the SN54ALS191AJ datasheet provided by Texas Instruments. The datasheet includes information on electrical characteristics, pin configurations, timing diagrams, and more, which is essential for engineers and designers when incorporating this IC into their systems.

You May Also Be Interested in

Harris Corporation
CMOS DUAL BINARY UP-COUNTER / Counter IC Binary Counter 2 Element 4 Bit 16-CDIP
Need more? Email Us
Texas Instruments
BIN COUNTR DUAL 4BIT 16SO / Counter IC Element Bit
Need more? Email Us
ON Semiconductor
IC BINARY COUNTER 4-BIT 16SOIC
Lowest to $2.2262
Texas Instruments
IC BINARY COUNTER 14-BIT 16DIP
Lowest to $0.7510
Nexperia USA Inc.
NEXPERIA 74AHC1G4212 - 12-STAGE / Counter IC Element Bit
Lowest to $0.3654
ON Semiconductor
IC BINARY COUNTER DL 4BIT 14DIP
Lowest to $0.3128
Nexperia USA Inc.
IC BINARY COUNTER DL 4BIT 14SO
Lowest to $0.2561
Texas Instruments
IC BINARY COUNTER 4-BIT 16SO
Need more? Email Us
Texas Instruments
IC BIN COUNTER DL 4BIT 16TSSOP
Lowest to $0.7510

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.6944 $50.7776
10+ $10.4160 $104.1600
15+ $10.0905 $151.3575
21+ $9.7650 $205.0650
27+ $9.4395 $254.8665
36+ $8.4630 $304.6680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,900 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess