EN
  • EN
  • DE

HCS300T-I/SN

Part No HCS300T-I/SN
Manufacturer Microchip Technology
Catalog Specialized ICs
Description KEE LOQ Code Hopping Encoder
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series KEELOQ
Packaging Reel - TR
Type Code Hopping Encoder
Applications Remote Secure Access, Keyless Entry
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 1179189-HCS300T-I/SN
Manufacturer Homepage www.microchip.com
Family Name HCS300
Introduction Date November 26, 1996
ECCN EAR99
Country of Origin China, Thailand
Halogen Free Compliant
Estimated EOL Date 2022
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HCS300T-I/SN CAD Model

Description

The HCS300T-I/SN from Microchip Technology is a state-of-the-art cryptographic controller designed for secure remote keyless entry (RKE) and other wireless authentication applications. This compact and versatile device offers a high level of security through KeeLoq® code hopping technology, making it an ideal choice for automotive and home security systems.

Key Features:

  • Advanced Encryption: The HCS300T-I/SN utilizes KeeLoq technology, which is a proprietary code-hopping algorithm that ensures each transmission is unique, thereby preventing code capture and replay attacks.
  • Easy Integration: This device is designed for seamless integration into various systems, thanks to its simple-to-use serial interface.
  • Low Power Consumption: With its power-efficient design, the HCS300T-I/SN is suitable for battery-operated applications where power conservation is critical.
  • Flexible Functionality: The controller supports up to 67 million billion (2^66) possible encryption keys, providing flexibility and a high level of security for custom applications.
  • Robust Security: The inclusion of a 32-bit serial number and 28-bit seed initialization vector adds an extra layer of security, making the encryption process even more robust.

Applications:

  • Automotive RKE systems
  • Garage door openers
  • Home security systems
  • Alarm systems
  • Identity tokens and access control

The HCS300T-I/SN is available in an 8-pin SOIC package, ensuring a compact footprint for space-constrained applications. Its operating temperature range from -40°C to +85°C guarantees reliable performance under extreme conditions, making it a versatile choice for outdoor and automotive environments.

Microchip Technology's commitment to quality and security is evident in the HCS300T-I/SN, offering designers and engineers a reliable and secure component for their wireless authentication needs. With its robust encryption capabilities and easy integration, it stands as a go-to solution for those in need of a secure communication protocol in their products.

You May Also Be Interested in

Analog Devices Inc.
Per Pin Parametric Measurement Unit/Source Measure Unit
Lowest to $62.9928
Microchip Technology
DC-to-6.4Gbps Backplane Receive Buffer with Four Stage Programmable Equalization and DC-Offset Control | IC RECEIVE BUFFER 32QFN
Lowest to $14.1493
Microchip Technology
IC CODE HOPPING DECODER 14SOIC
Lowest to $2.9189
Texas Instruments
Programmable TFT V Calibrator with Non-Volatile Memory | IC TFT VCOM CALIBRATOR 10WSON
Lowest to $1.4867
Microchip Technology
IC EEPROM 4K I2C 4MHZ 8SOIC
Lowest to $0.4640
Microchip Technology
IC BATTERY AUTHENTICATION 8SOIC
Need more? Email Us
Fairchild/ON Semiconductor
IC OUTPUT CIRCUIT VERT 10-SIP
Lowest to $26.3102
Texas Instruments
LM9823 3 Channel 48-Bit Color Scanner Analog Front End
Need more? Email Us
Texas Instruments
PMIC and High-Current LED Driver IC
Lowest to $17.1302

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1198 $50.3910
110+ $0.9188 $101.0680
170+ $0.8901 $151.3170
235+ $0.8614 $202.4290
305+ $0.8327 $253.9735
405+ $0.7465 $302.3325
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess